EN
  • EN
  • DE

DMTH6009SPS-13

Part No DMTH6009SPS-13
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V PWRDI5060
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 39 Weeks
Features N-Channel 60 V 12.9A (Ta), 89.5A (Tc) 2.8W (Ta), 136W (Tc) Surface Mount PowerDI5060-8
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q101
Package Reel - TR
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Surface Mount
Package 8-PowerTDFN
Case / Package PowerDI5060-8
Family Name DMTH6009
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869198-DMTH6009SPS-13
Ultra Librarian 3D Model Ultra Librarian DMTH6009SPS-13 CAD Model

Description

DMTH6009SPS-13: A High-Efficiency Power Solution

The DMTH6009SPS-13 is a state-of-the-art power MOSFET brought to you by Diodes Incorporated, a leading manufacturer and supplier of high-quality electronic components. This product is designed to cater to a wide range of power applications, offering exceptional performance in terms of efficiency, thermal management, and reliability.

At the heart of the DMTH6009SPS-13 lies its advanced silicon technology, which enables the device to operate with low on-resistance and reduced gate charge. This translates to lower conduction and switching losses, making it an excellent choice for high-efficiency power conversion applications. With its compact surface-mount package, the DMTH6009SPS-13 is perfect for space-constrained applications where size and power density are critical considerations.

Key Features:

  • Low On-Resistance: The DMTH6009SPS-13 boasts an ultra-low on-resistance, which significantly reduces power dissipation and improves overall efficiency.
  • High-Speed Switching: Its fast switching capabilities make it suitable for high-frequency power circuits, contributing to better performance and reduced electromagnetic interference (EMI).
  • Robust Thermal Performance: The device is encapsulated in a thermally efficient package that ensures optimal heat dissipation, enhancing its longevity and reliability under various operating conditions.
  • High Voltage Tolerance: With a high drain-source voltage (Vds), the DMTH6009SPS-13 can handle significant voltage spikes, making it robust against transients and surges commonly found in industrial environments.

Applications:

Thanks to its impressive specifications, the DMTH6009SPS-13 is well-suited for a broad array of applications, including:

  • DC-DC Converters
  • Power Supply Units (PSUs)
  • Motor Drives
  • Computing and Server Systems
  • Telecommunications Equipment
  • Automotive Electronics

Whether you're designing power systems for consumer electronics, automotive, or industrial applications, the DMTH6009SPS-13 from Diodes Incorporated provides the reliability and performance needed to meet the challenges of modern power management tasks. Its combination of efficiency, power density, and thermal robustness makes it an indispensable component in your power design toolkit.

You May Also Be Interested in

Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess