EN
  • EN
  • DE

DMTH6010SCT

Part No DMTH6010SCT
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 100A TO220-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features N-Channel 60 V 100A (Tc) 2.8W (Ta), 125W (Tc) Through Hole TO-220-3
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q101
Package Tube
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Through Hole
Package TO-220-3
Case / Package TO-220-3
Family Name DMTH6010
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number -DMTH6010SCTDI-5, DMTH6010SCTDI-5
Quantity per package 50
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869199-DMTH6010SCT
Ultra Librarian 3D Model Ultra Librarian DMTH6010SCT CAD Model

Description

The DMTH6010SCT is a cutting-edge power MOSFET brought to you by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This device is designed to cater to the demanding needs of modern electronic circuits, offering high efficiency, reliability, and performance.

Key Features:

  • Low On-Resistance: The DMTH6010SCT boasts an exceptionally low on-resistance, which ensures minimal voltage drop across the device when it is in the 'on' state, leading to higher efficiency and lower heat generation.
  • High-Speed Switching: Designed for fast switching applications, this MOSFET can switch on and off rapidly, making it suitable for high-frequency power converters and other applications requiring quick switching capabilities.
  • Power Dissipation: With an impressive power dissipation capability, this device can handle significant power levels, making it ideal for high-power applications.
  • Thermal Management: The DMTH6010SCT comes in a thermally efficient package that aids in heat dissipation, ensuring stable operation even under high load conditions.

Applications:

The versatility of the DMTH6010SCT allows it to be used in a wide array of applications, including:

  • DC/DC Converters
  • Power Management Systems
  • Motor Drives
  • Battery Powered Devices
  • Computing and Server Applications
  • Telecommunication Equipment

Product Specifications:

The DMTH6010SCT is a testament to Diodes Incorporated's commitment to quality and performance. The device's specifications are carefully designed to meet rigorous industry standards:

  • Voltage Rating: 60V
  • Continuous Drain Current: 100A
  • Power Dissipation: 3.8W
  • Operating Temperature Range: -55°C to +150°C

In conclusion, the DMTH6010SCT from Diodes Incorporated is an exceptional choice for designers looking for a high-performance power MOSFET. With its low on-resistance, high-speed switching, and robust thermal management, it stands out as a reliable component for a wide range of electronic applications.

You May Also Be Interested in

Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0776 $59.2680
135+ $0.8843 $119.3805
205+ $0.8567 $175.6235
280+ $0.8290 $232.1200
365+ $0.8013 $292.4745
485+ $0.7184 $348.4240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,940 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess