EN
  • EN
  • DE

DMTH6016LPSQ-13

Part No DMTH6016LPSQ-13
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CHA 60V 10.6A POWERDI
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 39 Weeks
Features N-Channel 60 V 9.8A (Ta), 37A (Tc) 2.6W (Ta), 37.5W (Tc) Surface Mount PowerDI5060-8
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q101
Package Reel - TR
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Surface Mount
Package 8-PowerTDFN
Case / Package PowerDI5060-8
Family Name DMTH6016
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number DMTH6016LPSQ-13DITR, DMTH6016LPSQ-13DICT, DMTH6016LPSQ-13DIDKR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869202-DMTH6016LPSQ-13
Ultra Librarian 3D Model Ultra Librarian DMTH6016LPSQ-13 CAD Model

Description

DMTH6016LPSQ-13: High-Efficiency MOSFET by Diodes Incorporated

The DMTH6016LPSQ-13 is a state-of-the-art MOSFET product designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This particular MOSFET is well-suited for a variety of applications that require high efficiency and power density, making it an ideal choice for power management tasks in both consumer and industrial electronics.

Constructed with advanced trench MOSFET technology, the DMTH6016LPSQ-13 offers excellent on-resistance (R<sub>DS(on)) and low gate charge (Q<sub>g), which translates to reduced conduction and switching losses. This enhancement-mode MOSFET is specifically engineered to operate at a maximum drain-source voltage (V<sub>DSS) of 60V, with a continuous drain current (I<sub>D) of up to 30A, ensuring robust performance for a wide range of power applications.

The DMTH6016LPSQ-13 is housed in a compact PowerDI™5060-8 package, which is not only space-saving but also offers excellent thermal performance. The package is designed to optimize the thermal path and enhance heat dissipation, thus improving the overall reliability and longevity of the device under various operating conditions.

Key features of the DMTH6016LPSQ-13 include:

  • Low threshold voltage (V<sub>GS(th)) for improved efficiency at low voltage operations
  • High continuous and pulsed current capability for demanding applications
  • Fast switching speeds to minimize energy losses during power conversion
  • Robust body diode characteristics for better performance in reverse conduction
  • Environmentally friendly with RoHS compliance, free from hazardous substances

Applications for the DMTH6016LPSQ-13 are diverse, ranging from DC-DC converters, synchronous rectification in switched-mode power supplies (SMPS), motor drives, and power tools, to more sophisticated uses in computing and telecommunications equipment.

With its combination of high efficiency, power density, and thermal performance, the DMTH6016LPSQ-13 from Diodes Incorporated represents a reliable and cost-effective solution for designers seeking to optimize their power management systems.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3411 $51.1650
360+ $0.2799 $100.7640
555+ $0.2711 $150.4605
765+ $0.2624 $200.7360
990+ $0.2536 $251.0640
1,320+ $0.2274 $300.1680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 73,369 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess