EN
  • EN
  • DE

DSR6V600D1

Part No DSR6V600D1
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description 6A DIODESTAR RECTIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1169962-DSR6V600D1
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DSR6V600D1 CAD Model

Description

Product Overview: DSR6V600D1 by Diodes Incorporated

The DSR6V600D1 is a state-of-the-art semiconductor device designed and manufactured by Diodes Incorporated, a leading global provider and manufacturer of high-quality semiconductor products. This product is part of Diodes Incorporated's extensive range of diode-based solutions, catering to a wide array of electronic applications across various industries.

Key Features

  • High Voltage Tolerance: The DSR6V600D1 is designed to withstand high reverse voltages, making it suitable for applications requiring robust voltage regulation and protection.
  • Low Forward Voltage Drop: This diode offers a low forward voltage drop, which ensures high efficiency and reduced power losses during operation.
  • Fast Switching Speed: With its fast switching capabilities, the DSR6V600D1 is ideal for high-frequency circuits where rapid transitions are crucial.
  • Thermal Stability: The device is characterized by excellent thermal performance, ensuring reliability and longevity even under high temperature operating conditions.
  • Surface Mount Package: It comes in a compact surface mount package, allowing for easy integration into various electronic assemblies and saving valuable board space.

Applications

The versatile nature of the DSR6V600D1 makes it a suitable choice for a wide range of applications, including:

  • Power management systems
  • DC-DC converters
  • Automotive electronics
  • Telecommunication devices
  • Consumer electronics

Quality and Reliability

Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability. The DSR6V600D1 is no exception, as it undergoes rigorous testing and quality control processes to ensure it performs to the specifications under various conditions. Customers can trust in the DSR6V600D1 for their critical electronic applications, knowing that it is backed by Diodes Incorporated's reputation for excellence in semiconductor manufacturing.

Environmental Compliance

The DSR6V600D1 is also environmentally friendly, complying with industry-standard RoHS directives, which restrict the use of certain hazardous substances in electronic equipment. This commitment to environmental sustainability reflects Diodes Incorporated's dedication to responsible manufacturing practices.

With its combination of high performance, reliability, and environmental compliance, the DSR6V600D1 from Diodes Incorporated stands out as an exceptional choice for designers and engineers looking to enhance their electronic designs.

You May Also Be Interested in

Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Micro Commercial Co
Interface
Lowest to $0.0880
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2959 $62.9590
23+ $5.1652 $118.7996
35+ $5.0046 $175.1610
48+ $4.8429 $232.4592
62+ $4.6812 $290.2344
83+ $4.1973 $348.3759
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess