EN
  • EN
  • DE

DST3904DJ

Part No DST3904DJ
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Arrays
Description 40V DUAL NPN SURFACE MOUNT TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1170012-DST3904DJ
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian DST3904DJ CAD Model

Description

Introducing the DST3904DJ Dual NPN Transistor from Diodes Incorporated

The DST3904DJ is a cutting-edge dual NPN transistor that comes from the reputable manufacturer, Diodes Incorporated. This product is designed to offer a compact and efficient solution for a variety of electronic applications. The DST3904DJ is housed in a small SOT-963 package, making it an ideal choice for space-constrained applications.

With its dual transistor configuration, the DST3904DJ allows for the reduction of component count in circuit designs, contributing to a more streamlined and cost-effective production process. This feature is particularly beneficial for applications where board space is at a premium, and efficiency is paramount.

Key Specifications

  • Transistor Type: Dual NPN
  • Package: SOT-963, a highly compact surface-mount package
  • Collector-Emitter Voltage (Vceo): 40V, providing sufficient voltage handling for a range of applications
  • Collector Current (Ic): 200mA, supporting moderate current requirements
  • DC Current Gain (hFE): 100 to 600, ensuring a wide range of amplification possibilities
  • Transition Frequency (fT): 250MHz, offering fast switching capabilities

The DST3904DJ is perfect for applications requiring dual NPN transistors, such as signal processing, amplification, and switching. Its high transition frequency makes it suitable for use in radio frequency (RF) applications and high-speed switching circuits. Additionally, the product's robust voltage and current handling capabilities make it a reliable choice for power management tasks.

Diodes Incorporated has designed the DST3904DJ with performance and reliability in mind. This dual NPN transistor is RoHS compliant, ensuring that it meets the latest environmental standards and is free from hazardous substances. Whether you're working on consumer electronics, industrial control systems, or telecommunication devices, the DST3904DJ provides the performance and efficiency you need in a compact package.

For more information on the DST3904DJ, including detailed technical specifications, application notes, and support resources, visit the official Diodes Incorporated website or contact your local distributor.

You May Also Be Interested in

Diodes Incorporated
TRANS 2NPN 40V 0.2A SOT363
Lowest to $0.0465
Texas Instruments
IC PWR RELAY 7NPN 1:1 16TSSOP
Lowest to $0.4657
Diodes Incorporated
TRANS 2PNP 40V 0.2A SOT363
Lowest to $0.1351
Diodes Incorporated
TRANS 2NPN 45V 2A SM8
Need more? Email Us
STMicroelectronics
TRANS 7NPN DARL 50V 0.5A 16DIP
Lowest to $1.5513
Panasonic
TRANS 2NPN 50V 0.1A SSMINI6
Lowest to $0.3236
Rochester Electronics
ULN2003A HIGH-VOLTAGE, HIGH-CURR
Lowest to $0.1180
Panasonic
TRANS 2PNP 50V 0.1A MINI6
Need more? Email Us
Diodes Incorporated
TRANS 2PNP 20V 2A U-DFN2020-6
Lowest to $0.2509

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5047 $58.0405
280+ $0.4146 $116.0880
435+ $0.4008 $174.3480
600+ $0.3881 $232.8600
770+ $0.3754 $289.0580
1,035+ $0.3361 $347.8635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 54,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess