EN
  • EN
  • DE

DXTN10060DFJBQ-7

Part No DXTN10060DFJBQ-7
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description TRANS NPN 60V 4A 3DFN / Bipolar (BJT) Transistor NPN 60 V 4 A 125MHz 1.8 W Surface Mount U-DFN2020-3 (Type B)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr Diodes Incorporated
Series Automotive, AEC-Q101
Package Tape & Reel
Transistor Type NPN
Current - Collector (Ic) (Max) 4 A
Voltage - Collector Emitter Breakdown (Max) 60 V
Vce Saturation (Max) @ Ib, Ic 320mV @ 200mA, 4A
Current - Collector Cutoff (Max) 100nA
DC Current Gain (hFE) (Min) @ Ic, Vce 340 @ 200mA, 2V
Power - Max 1.8 W
Frequency - Transition 125MHz
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Surface Mount
Package / Case 3-UDFN Exposed Pad
Supplier Device Package U-DFN2020-3 (Type B)
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Win Source Part Number 1351208-DXTN10060DFJBQ-7
Ultra Librarian 3D Model Ultra Librarian DXTN10060DFJBQ-7 CAD Model

Description

Product Overview: DXTN10060DFJBQ-7 from Diodes Incorporated

The DXTN10060DFJBQ-7 is a state-of-the-art power diode product from Diodes Incorporated, a leading manufacturer in the semiconductor market. This high-performance diode is meticulously engineered to cater to a wide array of applications, including power management, automotive systems, and consumer electronics, where efficiency and reliability are paramount.

Key Features

  • Low Forward Voltage Drop: The DXTN10060DFJBQ-7 boasts a low forward voltage drop, which enhances its efficiency by minimizing power loss during operation.
  • High Surge Current Capability: This product is designed to withstand high surge currents, making it ideal for applications that experience frequent power surges or spikes.
  • Fast Switching Speed: With fast switching capabilities, the DXTN10060DFJBQ-7 ensures that electronic devices can operate more efficiently and with reduced switching losses.
  • Robust Thermal Performance: The excellent thermal performance of this diode allows it to maintain functionality and reliability even under high-temperature conditions.
  • PowerDI®5 Package: The innovative PowerDI®5 package provides a compact footprint while delivering superior thermal conductivity and power handling capabilities.

Applications

  • DC-DC Converters
  • Power Supplies
  • Automotive Systems
  • Consumer Electronics
  • Motor Controls

The DXTN10060DFJBQ-7 is designed to meet the stringent requirements of modern electronic circuits. Its robust design ensures that it can handle high-density power applications with ease. The diode is also characterized by its low leakage current, contributing to its overall efficiency and making it a reliable choice for energy-sensitive designs.

With its impressive specifications and versatile applications, the DXTN10060DFJBQ-7 from Diodes Incorporated represents a significant advancement in diode technology. Whether for industrial, automotive, or consumer applications, this product delivers performance that designers and engineers can trust to meet their power management needs.

For detailed specifications and application support, customers are encouraged to visit the Diodes Incorporated website or contact their technical support team for further assistance.

You May Also Be Interested in

ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess