EN
  • EN
  • DE

DXTP03200BP5-13

Part No DXTP03200BP5-13
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description TRANS PNP 200V 2A POWERDI5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Active
Transistor Type PNP
Current - Collector (Ic) (Max) 2 A
Voltage - Collector Emitter Breakdown (Max) 200 V
Vce Saturation (Max) @ Ib, Ic 275mV @ 400mA, 2A
Current - Collector Cutoff (Max) 50nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 100 @ 1A, 5V
Power - Max 3.2 W
Frequency - Transition 105MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case PowerDI™ 5
Supplier Device Package PowerDI™ 5
Base Product Number DXTP03200
Standard Package 5,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Win Source Part Number 587784-DXTP03200BP5-13
Ultra Librarian 3D Model Ultra Librarian DXTP03200BP5-13 CAD Model

Description

Product Overview: DXTP03200BP5-13

Diodes Incorporated introduces the DXTP03200BP5-13, a cutting-edge power transistor designed to meet the needs of modern electronic applications. This product is a testament to Diodes Incorporated's commitment to providing high-performance components that enhance efficiency and reliability in electronic systems.

Key Features

  • Low Saturation Voltage: The DXTP03200BP5-13 boasts a low collector-emitter saturation voltage, which minimizes power loss and ensures efficient operation, particularly in low voltage applications.
  • High Current Capability: With an impressive continuous collector current rating, this transistor is capable of handling high current loads, making it suitable for power-intensive applications.
  • High-Speed Switching: The device features fast switching speeds, which is essential for applications that require quick response times and efficient frequency regulation.
  • Surface-Mount Package: The DXTP03200BP5-13 comes in a compact PowerDI™5 surface-mount package, which allows for a smaller PCB footprint and is ideal for space-constrained applications.
  • Halogen-Free: As an environmentally conscious product, it is halogen-free, reducing the potential environmental impact and complying with current international regulations for electronic components.

Applications

The DXTP03200BP5-13 is versatile and can be used in a wide range of applications, including:

  • Power management systems
  • DC-DC converters
  • Battery-powered devices
  • Motor control circuits
  • LED lighting
  • Load switches

Quality and Reliability

Diodes Incorporated ensures that the DXTP03200BP5-13 meets the highest standards of quality and reliability. The product undergoes rigorous testing to guarantee performance under various conditions, ensuring that it can withstand the demands of both industrial and consumer applications.

Availability

The DXTP03200BP5-13 is available for order, providing designers and engineers with a robust and reliable component that can be easily integrated into new and existing designs. For detailed specifications, application notes, and ordering information, customers are encouraged to visit the official Diodes Incorporated website or contact their sales representative.

With the DXTP03200BP5-13, Diodes Incorporated continues to lead the way in semiconductor innovation, offering solutions that power the electronics of today and tomorrow.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4945 $51.9225
220+ $0.4626 $101.7720
340+ $0.4467 $151.8780
485+ $0.4148 $201.1780
630+ $0.3988 $251.2440
785+ $0.3829 $300.5765
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess