EN
  • EN
  • DE

DXTP19020DP5-13

Part No DXTP19020DP5-13
Manufacturer Diodes Incorporated
Catalog RF Transistors (BJT)
Description TRANS PNP 20V 8A POWERDI5  /  Bipolar (BJT) Transistor PNP 20 V 8 A 176MHz 3 W Surface Mount PowerDI™ 5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Mfr Diodes Incorporated
Package Tape & Reel
Transistor Type PNP
Current - Collector (Ic) (Max) 8 A
Voltage - Collector Emitter Breakdown (Max) 20 V
Vce Saturation (Max) @ Ib, Ic 275mV @ 800mA, 8A
Current - Collector Cutoff (Max) 50nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 300 @ 100mA, 2V
Power - Max 3 W
Frequency - Transition 176MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case PowerDI™ 5
Supplier Device Package PowerDI™ 5
Base Product Number DXTP19020
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Other Names DXTP19020DP5-13DKR,DXTP19020DP513,DXTP19020DP5-13CT,DXTP19020DP5-13TR
Standard Package 5,000
Win Source Part Number 1056552-DXTP19020DP5-13
Ultra Librarian 3D Model Ultra Librarian DXTP19020DP5-13 CAD Model

Description

Product Overview: DXTP19020DP5-13 by Diodes Incorporated

The DXTP19020DP5-13 is a high-performance, dual P-channel enhancement mode MOSFET designed and manufactured by Diodes Incorporated, a leading global provider of discrete, logic, analog, and mixed-signal semiconductors. This product is tailored for power management tasks within a broad range of electronic applications, offering a compact and energy-efficient solution for switching and amplification purposes.

Key Features

  • Low On-Resistance: The device features a low on-resistance (R<sub>DS(on)), which minimizes conduction losses and improves overall efficiency, making it an ideal choice for power-sensitive applications.
  • Dual P-Channel MOSFET: The dual P-channel configuration allows for simplified circuit design by enabling the control of two separate circuits from a single package, reducing both footprint and cost.
  • High Power Dissipation: With a power dissipation of up to 2.5W, the DXTP19020DP5-13 can handle significant power, making it suitable for high-power applications.
  • Low Threshold Voltage: A low threshold voltage ensures that the device can be driven at lower gate voltages, which is beneficial for battery-operated devices and low-voltage applications.

Applications

The DXTP19020DP5-13 is versatile and can be used in a range of applications, including but not limited to:

  • Power Management for Portable Devices
  • DC/DC Converters
  • Load Switching
  • Battery Management Systems
  • Notebook Computers
  • Mobile Phones and Tablets

Package and Quality Assurance

This MOSFET is offered in a space-saving DFN2020-6 (DP5) package, which is designed for surface-mount technology (SMT) and is suitable for high-density PCB designs. The DXTP19020DP5-13 is fully RoHS compliant, ensuring that it meets the latest environmental standards and is free from hazardous substances. Diodes Incorporated is committed to delivering high-quality products, and this MOSFET is no exception, undergoing rigorous testing to ensure reliability and performance.

Ordering Information

For ordering or to obtain more information about the DXTP19020DP5-13, please visit the Diodes Incorporated official website or contact an authorized distributor. Ensure you refer to the correct product code to receive the genuine product that meets your specific requirements.

You May Also Be Interested in

MACOM Technology Solutions
TRANSISTOR,850W,1025-1150MHZ,50V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,WLESS,2W,1.6-
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANS NPN 4W 960MHZ-1215MHZ
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V 1.215GHZ
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
TRANS NPN 150W 906MHZ-1215MHZ
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,65W,36V,2.70-
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9001 $58.5065
140+ $0.8421 $117.8940
215+ $0.8130 $174.7950
310+ $0.7551 $234.0810
400+ $0.7260 $290.4000
500+ $0.6969 $348.4500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,690 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess