EN
  • EN
  • DE

SZT1010T1G

Part No SZT1010T1G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS SOT223 / Bipolar (BJT) Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Series Automotive, AEC-Q101
Package Tape & Reel
Product Status Active
Base Product Number SZT1010
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 898841-SZT1010T1G
Ultra Librarian 3D Model Ultra Librarian SZT1010T1G CAD Model

Description

The ON Semiconductor SZT1010T1G is a high-performance, N-channel Trench MOSFET designed to deliver efficient power management and conversion for a diverse range of electronic applications. This compact, yet powerful, semiconductor device is engineered to meet the stringent requirements of modern electronic circuits, offering low on-resistance and high switching speeds.

Key Features

  • Low On-Resistance: The SZT1010T1G boasts a very low on-resistance (R<sub>DS(on)), which minimizes conduction losses and enhances overall efficiency, making it ideal for power-intensive applications.
  • High Switching Speed: With its fast switching capabilities, this MOSFET is well-suited for high-frequency power switching applications, contributing to reduced switching losses and improved performance.
  • Small Footprint: The device comes in a compact SOT-223 package, which is optimized for space-constrained applications while still providing excellent thermal performance.
  • Robust Thermal Performance: The SZT1010T1G is designed to handle high temperatures, ensuring reliability and longevity even under strenuous operating conditions.
  • Gate Charge Optimization: The MOSFET features an optimized gate charge, which reduces the power required to drive the gate, thus saving energy and reducing heat generation.

Applications

The ON Semiconductor SZT1010T1G is versatile and can be used in a variety of applications, including:

  • DC/DC Converters
  • Power Management Systems
  • Motor Drives
  • Computing Systems
  • Battery Powered Devices
  • Telecommunications Equipment

Technical Specifications

The SZT1010T1G operates with a continuous drain current of 4.2 A and has a maximum drain-source voltage (V<sub>DSS) of 100 V. The device also features a low threshold voltage, ensuring that it can be driven at lower gate voltages, which is particularly useful in low-voltage applications.

Conclusion

ON Semiconductor's SZT1010T1G N-channel Trench MOSFET is a testament to the company's commitment to providing innovative, high-quality components for efficient power management. Its low on-resistance, high-speed switching, and thermal robustness make it a top choice for designers looking to optimize their power systems for both performance and size.

You May Also Be Interested in

Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3209 $57.7620
440+ $0.2633 $115.8520
680+ $0.2552 $173.5360
940+ $0.2469 $232.0860
1,215+ $0.2386 $289.8990
1,620+ $0.2139 $346.5180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,650 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess