EN
  • EN
  • DE

DXTP3C100PSQ-13

Part No DXTP3C100PSQ-13
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description TRANS PNP 100V 3A POWERDI5060-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr Diodes Incorporated
Series Automotive, AEC-Q101
Package Tape & Reel
Product Status Active
Transistor Type PNP
Current - Collector (Ic) (Max) 3 A
Voltage - Collector Emitter Breakdown (Max) 100 V
Vce Saturation (Max) @ Ib, Ic 360mV @ 200mA, 2A
Current - Collector Cutoff (Max) 100nA
DC Current Gain (hFE) (Min) @ Ic, Vce 170 @ 500mA, 10V
Power - Max 5 W
Frequency - Transition 125MHz
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Surface Mount
Package / Case 8-PowerTDFN
Supplier Device Package PowerDI5060-8 (Type Q)
Base Product Number DXTP3C100
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.29.0075
Win Source Part Number 1377139-DXTP3C100PSQ-13
Ultra Librarian 3D Model Ultra Librarian DXTP3C100PSQ-13 CAD Model

Description

The DXTP3C100PSQ-13, from Diodes Incorporated, is a high-performance, power-efficient PNP transistor designed for a wide range of applications. This device is part of Diodes Incorporated's extensive portfolio of semiconductor solutions, known for their reliability and innovation.

Key Features

  • Transistor Type: The DXTP3C100PSQ-13 is a PNP (Positive-Negative-Positive) bipolar junction transistor (BJT), which is ideal for use in switching applications and as an amplifier.
  • High Current Rating: It can handle a continuous collector current (Ic) of up to 3 A, making it suitable for moderate to high-power applications.
  • Low Saturation Voltage: This transistor has a low collector-emitter saturation voltage (Vce(sat)), which helps to minimize power loss and improve efficiency in electronic circuits.
  • Power Dissipation: With a power dissipation (Pd) of 1.4 W, the DXTP3C100PSQ-13 can withstand thermal stresses in demanding situations.
  • High Transition Frequency: Featuring a high transition frequency (fT) which allows for excellent performance in high-speed switching applications.

Applications

The DXTP3C100PSQ-13 is versatile and can be used in a variety of electronic circuits. Common applications include:

  • Power management circuits
  • Load switches
  • Signal processing
  • Linear amplification stages
  • Consumer electronics
  • Automotive modules

Package and Quality

The DXTP3C100PSQ-13 is offered in a space-saving PowerDI3333-8 package, which is designed for surface-mount technology (SMT). This compact package allows for high-density PCB layouts and is well-suited for automated assembly processes. Diodes Incorporated ensures that all their products meet rigorous quality standards, and the DXTP3C100PSQ-13 is no exception, adhering to their commitment to providing high-quality, reliable components to the industry.

Conclusion

In summary, the DXTP3C100PSQ-13 is a robust PNP transistor that combines high current capability, low saturation voltage, and high transition frequency, making it an excellent choice for designers looking for efficient and reliable components for their power and amplification needs.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.2952 $50.1840
415+ $0.2423 $100.5545
640+ $0.2347 $150.2080
885+ $0.2271 $200.9835
1,140+ $0.2196 $250.3440
1,525+ $0.1968 $300.1200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,460 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess