EN
  • EN
  • DE

NTBG022N120M3S

Part No NTBG022N120M3S
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description SIC MOSFET 1200 V 22 MOHM M3S SE / N-Channel 1200 V 58A (Tc) 234W (Tc) Surface Mount D2PAK-7
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr onsemi
Package Tape & Reel
FET Type N-Channel
Technology SiCFET (Silicon Carbide)
Drain to Source Voltage (Vdss) 1200 V
Current - Continuous Drain (Id) @ 25°C 58A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 18V
Rds On (Max) @ Id, Vgs 30mOhm @ 40A, 18V
Vgs(th) (Max) @ Id 4.4V @ 20mA
Gate Charge (Qg) (Max) @ Vgs 20 nC @ 18 V
Vgs (Max) +22V, -10V
Input Capacitance (Ciss) (Max) @ Vds 3200 pF @ 800 V
Power Dissipation (Max) 234W (Tc)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Surface Mount
Supplier Device Package D2PAK-7
Package / Case TO-263-8, D²Pak (7 Leads + Tab) , TO-263CA
Base Product Number NTBG022
Standard Package 800
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1337049-NTBG022N120M3S
Ultra Librarian 3D Model Ultra Librarian NTBG022N120M3S CAD Model

Description

The ON Semiconductor NTBG022N120M3S is a state-of-the-art N-Channel Metal Oxide Semiconductor Field-Effect Transistor (MOSFET) designed for high-efficiency power management applications. This robust component is part of ON Semiconductor's extensive portfolio of energy-efficient devices, providing designers with a reliable and powerful solution for their circuit needs.

Key Features

  • High Voltage Capability: With a drain-to-source voltage (V<sub>DS) of 1200V, the NTBG022N120M3S is suitable for high-voltage applications, ensuring reliable operation in demanding environments.
  • Low On-Resistance: Featuring a low R<sub>DS(on) of 22 mΩ, this MOSFET minimizes power loss during operation, leading to improved overall efficiency and thermal performance.
  • Fast Switching Speed: The device is optimized for fast switching, reducing switching losses and enabling higher frequency operation in power conversion systems.
  • Enhanced Thermal Performance: The NTBG022N120M3S comes in a compact DFN8 package with a thermal resistance that ensures efficient heat dissipation, contributing to the longevity and reliability of the device.
  • Robust Body Diode: The integrated body diode is characterized by a low reverse recovery charge (Q<sub>rr), which is advantageous in hard-switching applications and further reduces power losses.

Applications

The NTBG022N120M3S is versatile and can be used in a variety of applications, including:

  • Power supply units (PSUs)
  • DC-DC converters
  • Motor drives
  • Power inverters
  • Electric vehicle (EV) charging stations
  • Renewable energy systems, such as solar inverters and wind turbines

Quality and Reliability

ON Semiconductor is committed to providing high-quality products that meet stringent industry standards. The NTBG022N120M3S is no exception, offering designers a reliable MOSFET that delivers both performance and energy efficiency. With its advanced features and robust design, this component is ideal for designing next-generation power management systems.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 800V 11A TO220FP
Lowest to $5.4227
STMicroelectronics
MOSFET N-CH 600V 17A TO220FP
Lowest to $5.6965
Sanken
N-Channel MOS FET
Need more? Email Us
Infineon Technologies
MOSFET N-CH 30V 11A 8-SOIC
Lowest to $1.6320
STMicroelectronics
MOSFET N-CH 1000V 6.5A TO220FP
Lowest to $3.9201
STMicroelectronics
MOSFET N-CH 600V 10A TO220FP
Lowest to $2.6969
STMicroelectronics
N-channel 800 V, 0.3 ohm typ., 14 A SuperMESH 5 Power MOSFET
Lowest to $4.4352
Infineon Technologies
MOSFET N-CH 100V 8.3A 8-SOIC
Lowest to $0.5419
STMicroelectronics
MOSFET N-CH 600V 4.6A TO-220FP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess