EN
  • EN
  • DE

DZT2907A-13-F

Part No DZT2907A-13-F
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer Diodes Incorporated
Win Source Part Number 255189-DZT2907A-13-F
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian DZT2907A-13-F CAD Model

Description

Product Overview: DZT2907A-13-F by Diodes Incorporated

The DZT2907A-13-F is a high-performance PNP transistor from the renowned manufacturer Diodes Incorporated, designed to meet a wide range of requirements for amplification and switching applications. This semiconductor device is characterized by its small signal, high gain, and energy-efficient operation, making it a popular choice in the electronics industry.

Key Features

  • Transistor Type: The DZT2907A-13-F is a PNP (Positive-Negative-Positive) bipolar junction transistor, which is commonly used for current amplification and control.
  • Package: It comes in a surface-mount SOT-223 package, which is known for its compact footprint and excellent power dissipation capabilities.
  • Current Handling: This transistor can handle continuous collector current up to 600 mA, making it suitable for moderate power applications.
  • Voltage Ratings: With a collector-base voltage (VCBO) of -60V and a collector-emitter voltage (VCEO) of -60V, it ensures reliable operation in circuits with high voltage requirements.
  • Power Dissipation: It has a power dissipation rating of 1.5W, which contributes to its ability to handle higher power levels without overheating.
  • Gain Bandwidth Product (fT): The device features a gain bandwidth product of 200MHz, indicative of its ability to operate effectively at high-frequency applications.
  • Lead-Free and RoHS Compliant: In line with environmental standards, the DZT2907A-13-F is lead-free and RoHS compliant, minimizing the environmental impact and ensuring safety in electronic applications.

Applications

The versatility of the DZT2907A-13-F allows it to be used in various applications, including but not limited to:

  • Load switch circuits
  • Signal processing
  • Power management
  • Linear amplification and switching
  • Consumer electronics
  • Automotive modules

Diodes Incorporated's commitment to quality and performance is evident in the DZT2907A-13-F transistor. With its robust design and reliable operation, it is an excellent choice for designers looking for a component that offers both efficiency and durability.

For detailed specifications and application notes, engineers and designers are encouraged to consult the datasheet provided by Diodes Incorporated.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4399 $50.5885
280+ $0.3610 $101.0800
430+ $0.3497 $150.3710
595+ $0.3384 $201.3480
765+ $0.3271 $250.2315
1,025+ $0.2933 $300.6325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,380 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess