EN
  • EN
  • DE

2SC5358-R

Part No 2SC5358-R
Manufacturer Toshiba Semiconductor and Storage
Catalog RF Transistors (BJT)
Description Trans GP BJT NPN 230V 15A 150000mW 3-Pin(3+Tab) TO-3PN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family RF Transistors(BJT)
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 157033-2SC5358-R
Popularity Low
Supply and Demand Status Balance
Family Name 2SC5358R
Introduction Date February 20, 1997
ECCN EAR99
Country of Origin Japan
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SC5358-R CAD Model

Description

Overview of 2SC5358-R

The 2SC5358-R is a versatile NPN bipolar junction transistor renowned for its reliability and efficiency in electronic circuits. It is suitable for a variety of applications where effective amplification of signals is crucial. This transistor is widely used in audio amplification and RF circuits, owing to its impressive performance characteristics with medium power outputs.

Features and Benefits

  • High Gain: The 2SC5358-R offers commendably high current gain, making it suitable for high fidelity audio applications.
  • Low Noise: Its low noise operation ensures minimal distortion in audio applications, maintaining signal integrity.
  • Robust Design: Engineered to withstand significant current loads, the 2SC5358-R provides reliable operation in high-performance environments.
  • Compact Package: The transistor is housed in a standard TO-220 package, facilitating easy integration into PCBs while saving space.

Applications

  • Audio Amplifiers: Ideal for boosting audio signals with minimal distortion.
  • RF Applications: Utilized in radio frequency circuits for effective signal transmission and reception.
  • Switching Loads: Suitable for switching operations in various electronic devices due to its fast switching capabilities.
  • DIY Electronics Projects: Popular among hobbyists for building personalized electronic devices.

Additional Details

With a collector-emitter voltage rating of 60V and a collector current up to 5A, the 2SC5358-R is clearly designed for robust performance. Given its TO-220 packaging, it allows for efficient heat dissipation, which is crucial for maintaining stability under high load conditions. Whether you are designing an audio amplification circuit or working on a radio frequency transmission system, the 2SC5358-R offers reliable performance backed by proven semiconductor technology.

You May Also Be Interested in

CEL
RF TRANS NPN 12V 7GHZ 3-MINI
Need more? Email Us
CEL
RF TRANS NPN 12V 4.5GHZ SOT-323
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,15W,1.03-1.09GHZ,45V
Need more? Email Us
NXP / Nexperia
ON5089 - RF TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,50V,250W
Need more? Email Us
ON Semiconductor
RF TRANS 2 NPN 10V 7GHZ 6-MCP
Need more? Email Us
CEL
RF TRANS NPN 3.3V 21GHZ SOT-523
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
CEL
RF TRANS NPN 12V 7GHZ 3-MINI
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess