EN
  • EN
  • DE

DZT3150

Part No DZT3150
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description NPN SURFACE MOUNT TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1170493-DZT3150
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DZT3150 CAD Model

Description

The DZT3150 is a high-performance NPN bipolar junction transistor (BJT) from Diodes Incorporated, designed to offer a blend of efficiency and reliability for a wide array of electronic applications. This versatile transistor is a critical component for amplification and switching purposes, making it a staple in the semiconductor industry.

Key Features

  • High Current Gain: The DZT3150 boasts a high current gain (hFE), which ensures efficient current amplification in electronic circuits.
  • Voltage and Power Handling: With a collector-emitter voltage (VCEO) of 50V and a collector power dissipation (Pc) of 1.5W, it can handle moderate power applications with ease.
  • Fast Switching Speed: The device is designed for quick transitions between on/off states, making it suitable for high-speed switching applications.
  • Low Saturation Voltage: It has a low VCE(sat) which minimizes power loss during operation, enhancing the overall efficiency of the circuit.
  • Surface-Mount Package: The DZT3150 comes in a SOT-223 package, which is ideal for automated surface-mount assembly processes, providing a compact and reliable solution for modern electronic designs.

Applications

The DZT3150 transistor is used in a variety of applications that require general-purpose amplification and fast switching. These include:

  • Power management circuits
  • Motor control systems
  • Audio amplifiers
  • Signal processing
  • Switching regulators
  • Driver circuits for relays and LEDs

Reliability and Quality

Diodes Incorporated is known for its commitment to quality and reliability. The DZT3150 is manufactured to meet high industry standards, ensuring stable performance and longevity even under demanding conditions. It is RoHS compliant, reflecting the company's dedication to environmental responsibility.

Conclusion

Whether you are designing power supplies, motor controllers, or audio systems, the DZT3150 from Diodes Incorporated is an excellent choice for a reliable and efficient NPN transistor. Its combination of high current gain, fast switching, and low saturation voltage make it a versatile component for your electronic projects.

You May Also Be Interested in

Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8769 $65.6915
80+ $1.5396 $123.1680
120+ $1.4923 $179.0760
160+ $1.4438 $231.0080
210+ $1.3952 $292.9920
280+ $1.2509 $350.2520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,140 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess