EN
  • EN
  • DE

DZT955

Part No DZT955
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description LOW VCE(SAT) PNP SURFACE MOUNT TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1170497-DZT955
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DZT955 CAD Model

Description

The DZT955 is a high-performance PNP bipolar junction transistor (BJT) designed and manufactured by Diodes Incorporated, a leading global provider of discrete, logic, analog, and mixed-signal semiconductors. This transistor is part of Diodes Incorporated's extensive portfolio of semiconductor solutions tailored for efficient electronic applications.

Key Features

  • High Current Capability: The DZT955 is capable of handling continuous collector currents up to -1A, making it suitable for moderate power switching and amplification applications.
  • Low Saturation Voltage: It features a low collector-emitter saturation voltage (V<sub>CE(sat)), which enhances overall efficiency by reducing power dissipation during operation.
  • Complementary NPN Type: The DZT955 has a complementary NPN partner, allowing for use in push-pull and other complementary configurations, which are common in audio amplifiers and signal processing circuits.
  • Surface-Mount Package: Packaged in a SOT-223, this device is optimized for surface-mount technology (SMT), facilitating automated assembly processes and compact circuit designs.

Applications

The versatile characteristics of the DZT955 make it an excellent choice for a variety of applications, including:

  • Power management circuits
  • Load switch circuits
  • Signal amplification
  • Audio amplifiers
  • Driver stages in hi-fi amplifiers and television circuits

Electrical Characteristics

With a collector-base voltage (VCBO) of -120V and a collector-emitter voltage (VCEO) of -60V, the DZT955 is well-suited for circuits operating at medium voltages. Its power dissipation (P<sub>D) is rated at 2W, allowing for a reasonable amount of power handling within its compact form factor.

Quality and Reliability

Diodes Incorporated is committed to providing high-quality, reliable semiconductor products. The DZT955 is no exception, and it is manufactured with the company's stringent quality control processes. This ensures that each transistor meets the high standards expected by electronic designers and engineers in today's demanding applications.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3160 $59.6880
43+ $2.7212 $117.0116
66+ $2.6357 $173.9562
91+ $2.5514 $232.1774
118+ $2.4659 $290.9762
157+ $2.2107 $347.0799
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess