EN
  • EN
  • DE

APT4012BVRG

Part No APT4012BVRG
Manufacturer Microsemi Corporation
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 400V 37A TO247AD / Trans MOSFET N-CH 400V 37A 3-Pin(3+Tab) TO-247
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microsemi Corporation
Series POWER MOS V
Packaging Tube
Part Status Obsolete(EOL)
Channel Type Type N
Technology MOSFET
Drain Source Voltage 400V
Current - Continuous Drain (Id) @ 25°C 37A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Vgs(th) (Maximum) @ Id 4V @ 1mA
Gate Charge (Qg) (Maximum) @ Vgs 290nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 5400pF @ 25V
Vgs (Maximum) ±30V
Power Dissipation (Maximum) 370W (Tc)
Rds On (Maximum) @ Id, Vgs 120 mOhm @ 18.5A, 10V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style Through Hole
Manufacturer Package TO-247AD
Package TO-247-3
Win Source Part Number 768693-APT4012BVRG
Popularity Medium
Supply and Demand Status Limited
Family Name APT4012BVRG
Introduction Date December 09, 1998
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian APT4012BVRG CAD Model

Description

The Microsemi Corporation POWER MOS V APT4012BVRG is a MOSFET technology-based electronic component manufactured by Microsemi Corporation.

  • Mounting: Through Hole
  • Operating Temperature Range: -55°C to 150°C
  • Package: TO-247-3
  • Family Name: APT4012BVRG
  • Category: Discrete Semiconductor Products
  • Maximum Continuous Drain Current (Id) @ 25°C: 37A (Tc)
  • Drive Voltage (Max Rds On, Min Rds On): 10V
  • Channel Type: N
  • Drain Source Voltage: 400V
  • Vgs(th) (Maximum) @ Id: 4V @ 1mA
  • Gate Charge (Qg) (Maximum) @ Vgs: 290nC @ 10V
  • Input Capacitance (Ciss) (Maximum) @ Vds: 5400pF @ 25V
  • Vgs (Maximum): ±30V
  • Power Dissipation (Maximum): 370W (Tc)
  • Rds On (Maximum) @ Id, Vgs: 120 mOhm @ 18.5A, 10V
  • Status: Obsolete (EOL)
  • Estimated EOL Date: Obsolete / End of Life

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 500V 7.5A TO-220FP
Lowest to $2.4717
STMicroelectronics
MOSFET N-CH 600V 4.6A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 800V 11A TO220FP
Lowest to $5.4227
IXYS
Polar HiPerFET Power MOSFET
Lowest to $5.1136
STMicroelectronics
MOSFET N-CH 1000V 6.5A TO220FP
Lowest to $3.9201
STMicroelectronics
MOSFET N-CH 900V 8A TO-220FP
Lowest to $3.8577
STMicroelectronics
MOSFET N-CH 500V 5A TO-220FP
Need more? Email Us
Freescale Semiconductor - NXP
RF POWER FIELD-EFFECT TRANSISTOR / RF Mosfet LDMOS (Dual) 28 V 350 mA 2.58GHz 15.5dB 28W NI-780S-4L2L
Lowest to $216.4180
IXYS
HiPerFET Power MOSFETs Q-CLASS
Lowest to $63.2895

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess