The DZX84C2V4-7 is a high-performance Zener diode from Diodes Incorporated, designed to offer precise voltage regulation and protection for a wide range of electronic applications. This Zener diode is a popular choice among engineers and technicians for its reliability and consistent performance under varying conditions.
Key Features
- Voltage Regulation: The DZX84C2V4-7 provides a nominal Zener voltage of 2.4V, making it ideal for low-voltage applications that require a stable reference voltage.
- Power Dissipation: With a power dissipation rating of 350mW, this Zener diode can handle moderate levels of power while maintaining its voltage regulation capabilities.
- Package: Encased in a small SOT-23 surface-mount package, the DZX84C2V4-7 is suitable for compact circuit designs where space is at a premium.
- Operating Temperature Range: This diode operates effectively within a wide temperature range of -65°C to +150°C, ensuring stability across various environmental conditions.
Applications
The DZX84C2V4-7 is versatile and can be used in a variety of applications, including:
- Voltage regulation for sensitive electronics
- Overvoltage and surge protection circuits
- Power supply stabilization
- Reference voltage in analog-to-digital converters (ADCs)
- Energy management systems
Quality and Reliability
Diodes Incorporated is known for its commitment to quality, and the DZX84C2V4-7 is no exception. Manufactured with precision, this Zener diode meets stringent industry standards for performance and reliability. It is RoHS compliant, ensuring that it adheres to environmental regulations by avoiding the use of hazardous substances.
Conclusion
Whether you're designing a new electronic system or looking to enhance an existing one, the DZX84C2V4-7 Zener diode from Diodes Incorporated is an excellent choice for providing precise voltage regulation and protection. Its combination of features, including its compact form factor and robust temperature performance, make it a versatile component suitable for a broad range of applications.