EN
  • EN
  • DE

FCX1151ATA

Part No FCX1151ATA
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description TRANS PNP 40V 3A SOT-89
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Transistor Polarity PNP
Maximum Current Collector 3A
VCEO Maximum Collector-Emitter Breakdown Voltage 40V
Max Vce (sat) 300mV @ 250mA, 3A
Collector Cut-off Current(Max) 100nA
Typical Gain (hFE) (Min) 250 @ 500mA, 2V
Maximum Power Dissipation 2W
Frequency - Transition 145MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-89-3
Win Source Part Number 100680-FCX1151ATA
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FCX1151ATA CAD Model

Description

Introducing the FCX1151ATA - A High-Performance Transistor from Diodes Incorporated

The FCX1151ATA is a cutting-edge bipolar junction transistor (BJT) developed by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This NPN transistor is designed for high-speed switching applications and is housed in a compact, surface-mount package, making it ideal for space-constrained designs.

Key Features

  • High Current Capability: The FCX1151ATA is capable of handling continuous collector currents up to 5A, making it suitable for high-power circuits.
  • Low Saturation Voltage: With a collector-emitter saturation voltage of typically just 0.1V at 1A, this transistor ensures efficient operation with minimal power loss.
  • High Power Dissipation: It boasts a power dissipation of 2W, ensuring reliable performance even under strenuous conditions.
  • High Frequency Operation: The device is optimized for high-speed switching, with excellent gain bandwidth product, making it perfect for applications requiring rapid signal processing.
  • RoHS Compliant: In line with environmental standards, the FCX1151ATA is RoHS compliant, meaning it does not contain hazardous substances commonly found in electronic components.

Applications

The versatility of the FCX1151ATA allows it to be used in a wide array of applications, including:

  • Power management circuits
  • DC-DC converters
  • Motor control systems
  • LED lighting
  • Amplification circuits

Package and Quality Assurance

The FCX1151ATA comes in a SOT-89 package, which is known for its thermal efficiency and small footprint. This package type is suitable for automated assembly processes, making it a convenient choice for mass production. Diodes Incorporated ensures the highest quality and reliability for their products, and the FCX1151ATA is no exception. Each transistor is rigorously tested to meet the stringent standards required for industrial and commercial applications.

Whether you are designing power supplies, amplifiers, or any other circuit that requires a robust and reliable switching transistor, the FCX1151ATA from Diodes Incorporated is an excellent choice that combines performance, efficiency, and miniaturization.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4689 $51.5790
230+ $0.4392 $101.0160
355+ $0.4244 $150.6620
510+ $0.3947 $201.2970
660+ $0.3798 $250.6680
825+ $0.3650 $301.1250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,600 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess