EN
  • EN
  • DE

FMMV2104TA

Part No FMMV2104TA
Manufacturer Diodes Incorporated
Catalog OEM Parts (F - I)
Description Diode Var Capac 30V 12PF SOT23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 12 pF
Mounting SMD (SMT)
Case / Package TO-236-3
Mount Surface Mount
Packaging Tape & Reel (TR)
RoHS Compliant
Voltage Rating (DC) 30 V
Win Source Part Number 987142-FMMV2104TA
Categories OEM Parts(F-I)
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FMMV2104TA CAD Model

Description

Overview of FMMV2104TA - Diodes Incorporated

The FMMV2104TA is a high-performance, Silicon Tuning Diode designed and manufactured by Diodes Incorporated, a leading global provider of discrete, logic, analog, and mixed-signal semiconductors. This diode is meticulously engineered to meet the needs of advanced electronic tuning applications where precise and stable capacitance control is paramount.

Key Features

  • Variable Capacitance Diode: The FMMV2104TA exhibits a variable junction capacitance that is inversely proportional to the reverse voltage applied, making it ideal for tuning and filtering applications where varactor diode characteristics are required.
  • High Q-Factor: It offers a high quality factor (Q), which is essential for maintaining signal integrity in RF circuits, ensuring minimal signal loss and superior performance.
  • Low Series Resistance: This diode provides low series resistance, which contributes to its high Q-factor and makes it suitable for high-frequency applications.
  • Compact SOD-323 Packaging: The FMMV2104TA comes in a small outline SOD-323 package, which is ideal for space-constrained applications, while also providing robustness and reliability.

Applications

With its ability to provide precise capacitance tuning, the FMMV2104TA is well-suited for a variety of applications, including:

  • RF circuit tuning in wireless communication devices
  • VCO (Voltage Controlled Oscillator) circuits
  • Electronic tuning in broadcast receivers
  • Phase-locked loop (PLL) circuits
  • Filter circuits requiring fine-tuning

Technical Specifications

The FMMV2104TA boasts an impressive array of technical specifications that make it a top choice for designers looking to incorporate a reliable and precise tuning diode into their electronic circuits:

  • Reverse Voltage Range: Typically designed to operate within specific reverse voltage ranges for optimal performance.
  • Capacitance Range: Offers a specified capacitance range under certain reverse voltage conditions, providing designers with the flexibility to achieve the desired tuning effect.
  • Operating Temperature Range: Capable of performing across a wide temperature range, ensuring stability and reliability in varying environmental conditions.

With its combination of high performance, versatility, and compact form factor, the FMMV2104TA from Diodes Incorporated stands out as a premium choice for designers and engineers in the semiconductor industry.

You May Also Be Interested in

Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
TT Electronics
Lowest to $6.0469
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Panasonic
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6202 $58.9190
230+ $0.5094 $117.1620
355+ $0.4932 $175.0860
485+ $0.4770 $231.3450
625+ $0.4620 $288.7500
840+ $0.4135 $347.3400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,610 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess