The FMMZ5256TA from Diodes Incorporated is a high-quality Zener diode that offers a convenient voltage regulation solution for various electronic applications. This small-signal Zener diode is designed to provide a precise voltage reference with a nominal Zener voltage of 30V. It is commonly utilized in stabilization and clipping circuits, voltage regulation applications, and as a simple and cost-effective method for protecting sensitive components from overvoltage conditions.
Key Features:
- Zener Voltage: The device features a Zener voltage of 30V, making it suitable for a wide range of voltage regulation tasks.
- Power Dissipation: With a power dissipation of 500mW, the FMMZ5256TA can handle a moderate amount of power, ensuring stability in the circuit.
- Package: The diode is housed in an SOT-23 package, which is known for its small footprint and suitability for high-density mounting on PCBs.
- High Stability: It offers excellent stability and reliability, which is crucial for maintaining consistent performance in electronic circuits.
- Tolerance: The Zener voltage tolerance is ±5%, which provides a precise voltage reference for the design of electronic circuits.
- Operating Temperature: The operating temperature range of -55°C to +150°C ensures that the diode can function effectively under a broad spectrum of environmental conditions.
Applications:
The FMMZ5256TA is versatile and can be used in various applications, including:
- Consumer electronics
- Telecommunication devices
- Computer peripherals
- Industrial controls
- Power management systems
With its robust design and reliable performance, the FMMZ5256TA Zener diode from Diodes Incorporated is an excellent choice for designers and engineers looking for a cost-effective and efficient voltage regulation solution.