EN
  • EN
  • DE

FP1200042

Part No FP1200042
Manufacturer Diodes Incorporated
Catalog Oscillators
Description CRYSTAL 12.0000MHZ 22PF SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals
Estimated Pruduction Lead Time 51 Weeks
Features 12 MHz ±50ppm Crystal 22pF 60 Ohms 4-SMD, No Lead
Manufacturer Diodes Incorporated
Series SaRonix-eCera™ FP
Package Reel - TR
Operating Temperature Range -20°C ~ 70°C
Mounting Surface Mount
Package 4-SMD, No Lead
Family Name FP1200042
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.60.0050
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 919250-FP1200042
Ultra Librarian 3D Model Ultra Librarian FP1200042 CAD Model

Description

Introducing the FP1200042 - A High-Performance Rectifier from Diodes Incorporated

Diodes Incorporated is renowned for its robust portfolio of semiconductor components, and the FP1200042 stands out as a prime example of their commitment to quality and performance. This high-efficiency rectifier is designed to cater to a wide range of applications, ensuring reliability and longevity in various electronic circuits.

Key Features and Advantages

The FP1200042 is a surface-mount device that offers numerous features and benefits:

  • High Current Density: With its ability to handle high current levels, the FP1200042 is ideal for power supply applications where space is at a premium and efficiency is critical.
  • Low Forward Voltage Drop: The device boasts a low forward voltage drop, which translates to less power loss and improved efficiency, making it suitable for high-frequency rectification and freewheeling applications in switching power supplies.
  • Thermal Performance: Thanks to its excellent thermal performance, the FP1200042 can operate reliably over a wide temperature range, ensuring stability and functionality even under challenging conditions.
  • Robust Design: The component is built to withstand harsh environments, featuring a strong and durable construction that resists mechanical stress and thermal fluctuation.

Applications

The versatility of the FP1200042 allows it to be integrated into a variety of applications, including:

  • Switching power supplies
  • Power management systems
  • Automotive electronics
  • Consumer electronics
  • Telecommunication devices

Technical Specifications

The FP1200042 delivers impressive technical specifications that meet the stringent requirements of modern electronic devices:

  • Package: Surface-Mount
  • Maximum Average Forward Rectified Current: Specified by the manufacturer
  • Maximum Forward Voltage Drop: Specified by the manufacturer
  • Operating Temperature Range: Specified by the manufacturer

For detailed specifications, including electrical characteristics and thermal parameters, customers are advised to consult the official datasheet provided by Diodes Incorporated.

Conclusion

The FP1200042 from Diodes Incorporated is an exemplary component that offers efficiency, durability, and high performance for a multitude of electronic applications. Its design and specifications make it a go-to choice for engineers and designers looking to enhance their power management systems with a reliable and effective rectifier.

You May Also Be Interested in

TXC CORPORATION
MEMS OSC XO 72.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 500.0000MHZ LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 150.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 100.0000MHZ LVCMOS
Need more? Email Us
Microchip Technology
MEMS OSC XO 10.7000MHZ CMOS SMD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1282 $59.4358
46+ $2.5666 $118.0636
70+ $2.4865 $174.0550
96+ $2.4063 $231.0048
125+ $2.3261 $290.7625
167+ $2.0855 $348.2785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 75 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess