EN
  • EN
  • DE

FST873TA

Part No FST873TA
Manufacturer Diodes Incorporated
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 980658-FST873TA
Categories OEM Parts(F-I)
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FST873TA CAD Model

Description

Introducing Product FST873TA from Diodes Incorporated

Diodes Incorporated is renowned for its high-quality semiconductor products, and the FST873TA is no exception. This product is a testament to the company's commitment to excellence in the field of electronic components. The FST873TA is a versatile and reliable component that has been designed to meet the rigorous demands of a wide range of applications.

Key Features of the FST873TA

  • High-Speed Switching: This device is capable of fast switching operations, which makes it ideal for high-frequency applications.
  • Low Power Consumption: It is engineered to operate with minimal power loss, ensuring energy efficiency in the systems it is used in.
  • Durable: Manufactured with robust materials, the FST873TA is built to withstand harsh conditions and provide a long operational life.
  • Compact Design: The small form factor of this component allows it to be used in applications where space is at a premium.

Applications

The FST873TA is suitable for a variety of applications, including but not limited to:

  • Power Management Circuits
  • DC-DC Converters
  • Telecommunication Systems
  • Portable Devices
  • Computing Systems

Technical Specifications

The FST873TA boasts impressive technical specifications that enable it to perform efficiently and reliably:

  • Package Type: SOT-523
  • Mounting Type: Surface Mount
  • Operating Temperature Range: -55°C to +150°C
  • Compliance: RoHS compliant, ensuring environmental friendliness

Quality Assurance

Diodes Incorporated ensures that each FST873TA component meets the highest quality standards. The product undergoes rigorous testing to guarantee performance, reliability, and compliance with industry specifications. Customers can trust that they are receiving a product that will perform to their expectations and contribute to the success of their electronic projects.

Ordering Information

The FST873TA is available for ordering in various quantities to suit the scale of your project needs. For detailed ordering information and to discuss bulk purchasing options, please contact Diodes Incorporated or an authorized distributor.

With the FST873TA, Diodes Incorporated continues to lead the way in semiconductor innovation, providing components that push the boundaries of efficiency, reliability, and performance.

You May Also Be Interested in

Essentra Components
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Panasonic
Need more? Email Us
Harris Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess