EN
  • EN
  • DE

6RI30A080

Part No 6RI30A080
Manufacturer Fuji Electric
Catalog OEM Parts (0 - 9)
Description Fuji power module
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1039871-6RI30A080
Categories OEM Parts(0-9)
Manufacturer Fuji Electric
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 6RI30A080 CAD Model

Description

The 6RI30A080 is an insulated gate bipolar transistor (IGBT) module manufactured by Fuji Electric. It is designed for high-power switching applications such as inverters, converters, and motor drives. This module features high efficiency, high reliability, and excellent switching performance.

Applications

  • Inverters
  • Converters
  • AC and DC Motor Drives
  • Power Supplies
  • Welding Machines

Features

  • High-Speed Switching
  • Low Saturation Voltage
  • High Input Impedance
  • Isolated Baseplate
  • Short-Circuit Withstand Capability

Benefits

  • Improved Efficiency: High-speed switching and low saturation voltage minimize switching losses and conduction losses, leading to higher energy efficiency.
  • Enhanced System Reliability: The isolated baseplate provides electrical isolation, improving system safety and reliability.
  • Simplified Gate Drive: High input impedance simplifies the gate drive requirements, reducing the complexity of the driving circuit.
  • Robust Protection: The short-circuit withstand capability protects the module from damage during short-circuit events, improving system robustness.
  • Reduced Heat Dissipation: Efficient heat transfer through the isolated baseplate allows for effective heat dissipation, enhancing long-term reliability.

Additional Details

The 6RI30A080 typically includes a single IGBT die and a free-wheeling diode within the module. Its key electrical characteristics include a high voltage rating and a high current rating (30A). It's crucial to consult the manufacturer's datasheet for the precise voltage, current, and other relevant parameters to guarantee proper and safe application.

Proper heat sinking and mounting are critical for reliable operation. Ensure the module is securely mounted to a heat sink with a thermally conductive interface material. The gate drive circuit should be carefully designed to provide the required gate voltage and current for optimal switching performance. Overcurrent and overvoltage protection circuits are recommended to protect the IGBT module from damage due to abnormal operating conditions. Proper wiring and connection techniques should be followed to minimize parasitic inductance and ensure clean switching waveforms. Compliance with relevant safety standards and regulations is essential for ensuring safe operation.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
Texas Instruments
Need more? Email Us
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.1487
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Everlight Electronics Co Ltd
Need more? Email Us
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess