EN
  • EN
  • DE

FV0800001Q

Part No FV0800001Q
Manufacturer Diodes Incorporated
Catalog Crystals
Description CRYSTAL 8.0000MHZ 8PF / 8 MHz ±50ppm Crystal 8pF 500 Ohms
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Crystals
Mfr Diodes Incorporated
Series SaRonix-eCera™ FV
Package Tape & Reel
Product Status Obsolete
Type MHz Crystal
Frequency 8 MHz
Frequency Stability ±50ppm
Frequency Tolerance ±50ppm
Load Capacitance 8pF
ESR (Equivalent Series Resistance) 500 Ohms
Operating Mode Fundamental
Temperature Range - Operating -40°C ~ 85°C
Base Product Number FV0800001
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.60.0050
Win Source Part Number 1351207-FV0800001Q
Ultra Librarian 3D Model Ultra Librarian FV0800001Q CAD Model

Description

Introducing the FV0800001Q from Diodes Incorporated

Diodes Incorporated presents the FV0800001Q, a high-performance, versatile electronic component designed to cater to a wide range of applications. This product is part of Diodes Incorporated's commitment to providing innovative, reliable solutions for the electronics industry.

Key Features:

  • High Efficiency: The FV0800001Q is engineered to deliver optimal performance with high efficiency, making it suitable for power-sensitive applications.
  • Durability: Constructed with robust materials, this product ensures longevity and consistency in performance, even under challenging conditions.
  • Compact Design: Its small form factor allows for easy integration into various electronic systems without compromising on space.
  • Thermal Management: With excellent thermal properties, the FV0800001Q maintains stability and prevents overheating, ensuring reliable operation over time.

Applications:

The versatility of the FV0800001Q makes it an ideal choice for a multitude of applications, including:

  • Power supply modules
  • DC-DC converters
  • Consumer electronics
  • Telecommunication devices
  • Automotive systems
  • Industrial equipment

Quality Assurance:

Diodes Incorporated is known for its strict quality control measures, and the FV0800001Q is no exception. Each unit undergoes rigorous testing to ensure it meets the highest standards of quality and reliability that customers have come to expect from Diodes Incorporated.

Environmental Considerations:

Committed to environmental stewardship, Diodes Incorporated has designed the FV0800001Q to comply with international environmental regulations. This product is RoHS compliant, minimizing the ecological footprint and making it a responsible choice for eco-conscious businesses.

Technical Support and Availability:

Diodes Incorporated provides comprehensive technical support for the FV0800001Q, assisting customers with integration, troubleshooting, and optimization. Availability of the product is ensured through a global network of distributors and sales representatives, making it easy for customers to acquire this high-quality component.

For detailed specifications and ordering information, please refer to the official Diodes Incorporated website or contact your local sales office. Embrace the power of innovation with the FV0800001Q, and take your electronic designs to the next level.

You May Also Be Interested in

ECS Inc.
CRYSTAL 25.0000MHZ 8PF SMD
Need more? Email Us
Raltron Electronics Corporation
CRYSTAL 32.7680KHZ 12.5PF SMD
Lowest to $0.3543
Abracon LLC
CRYSTAL 32.7680KHZ 12.5PF SMD
Need more? Email Us
Abracon LLC
CRYSTAL 12.0000MHZ 18PF SMD
Need more? Email Us
Diodes Incorporated
CRYSTAL 27.0000MHZ 12PF SMD
Need more? Email Us
ECS Inc.
CRYSTAL 8.0000MHZ 18PF SMD
Lowest to $2.2452
Abracon LLC
CRYSTAL 20.0000MHZ 10PF SMD
Lowest to $0.7337
Abracon LLC
CRYSTAL 8.0000MHZ 18PF SMD
Lowest to $1.2034
Abracon LLC
CRYSTAL 22.1184MHZ 18PF SMD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess