EN
  • EN
  • DE

FZT2222A

Part No FZT2222A
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description TRANS NPN 40V 0.6A SOT-223
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Status Obsolete(EOL)
Transistor Polarity NPN
Maximum Current Collector 600mA
VCEO Maximum Collector-Emitter Breakdown Voltage 40V
Max Vce (sat) 1V @ 50mA, 500mA
Collector Cut-off Current(Max) 10nA (ICBO)
Typical Gain (hFE) (Min) 100 @ 150mA, 10V
Maximum Power Dissipation 2W
Frequency - Transition 300MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-223
Win Source Part Number 204376-FZT2222A
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FZT2222A CAD Model

Description

Introducing the FZT2222A NPN Silicon Planar High Performance Transistor

The FZT2222A, crafted by the renowned semiconductor manufacturer Diodes Incorporated, stands out as a high-performance NPN silicon planar transistor designed to deliver efficient and reliable performance for a wide range of electronic applications. This versatile component is well-suited for use in amplification and switching applications, offering an excellent blend of speed, gain, and power handling capabilities.

Key Features of the FZT2222A

  • High Current Gain (hFE): The FZT2222A boasts a high current gain, ensuring efficient current amplification in circuits, making it ideal for high-gain applications.
  • Low Saturation Voltage: With its low saturation voltage, this transistor minimizes power loss and improves efficiency, which is particularly beneficial in low-voltage applications.
  • High Collector Current: The device supports a high collector current, enabling it to handle higher power loads without compromise.
  • High Power Dissipation: Its ability to dissipate high levels of power makes the FZT2222A suitable for demanding environments and applications.
  • Fast Switching Speeds: The fast switching speed of the FZT2222A allows for quick transitions between on and off states, which is critical for high-frequency applications.

Applications

The FZT2222A is a versatile component that can be integrated into a variety of electronic circuits. Its robustness and reliability make it an excellent choice for:

  • Power management circuits
  • DC-DC converters
  • Motor control circuits
  • Signal amplification
  • Switching regulators
  • Driver stages in hi-fi amplifiers and television circuits

Package and Quality Assurance

Packaged in a compact SOT-223 surface-mount package, the FZT2222A is designed for automated assembly processes, offering ease of integration into PCBs with space constraints. Diodes Incorporated ensures that each transistor meets rigorous quality standards, providing reliability and performance that engineers and designers can trust.

Whether you're developing consumer electronics, industrial systems, or automotive applications, the FZT2222A from Diodes Incorporated is a strong candidate for your transistor needs, offering a balanced performance that can help elevate your designs to the next level.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess