EN
  • EN
  • DE

FZT560QTA

Part No FZT560QTA
Manufacturer Diodes Incorporated
Catalog RF Transistors (BJT)
Description PWR HI VOLTAGE TRANSISTOR SOT223  /  Bipolar (BJT) Transistor PNP 500 V 150 mA 60MHz 2 W Surface Mount SOT-223
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Mfr Diodes Incorporated
Series Automotive, AEC-Q101
Package Tape & Reel (TR)
Transistor Type PNP
Current - Collector (Ic) (Max) 150 mA
Voltage - Collector Emitter Breakdown (Max) 500 V
Vce Saturation (Max) @ Ib, Ic 500mV @ 10mA, 50mA
Current - Collector Cutoff (Max) 100nA
DC Current Gain (hFE) (Min) @ Ic, Vce 100 @ 1mA, 10V
Power - Max 2 W
Frequency - Transition 60MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case TO-261-4, TO-261AA
Supplier Device Package SOT-223
ECCN EAR99
HTSUS 8541.29.0075
Other Names 31-FZT560QTATR
Standard Package 1,000
Win Source Part Number 1004279-FZT560QTA
Ultra Librarian 3D Model Ultra Librarian FZT560QTA CAD Model

Description

Introducing the FZT560QTA Transistor from Diodes Incorporated

Diodes Incorporated, a leading manufacturer in the semiconductor market, presents the FZT560QTA, a high-performance PNP transistor designed to meet the needs of modern electronic applications. This transistor is part of Diodes Incorporated's extensive range of bipolar transistors, known for their reliability and efficiency.

The FZT560QTA is a surface-mount device encapsulated in an SOT-223 package, which is widely preferred for its compact footprint and excellent power dissipation capabilities. This makes the FZT560QTA an ideal choice for space-constrained applications where thermal performance is crucial.

Key Features of the FZT560QTA:

  • High Current Handling: With a continuous collector current (Ic) rating of up to -2A, the FZT560QTA can handle significant current loads, making it suitable for power regulation and switching applications.
  • High Voltage Rating: The transistor boasts a collector-emitter voltage (Vceo) of -300V, providing a wide operating range and the ability to manage high voltage conditions efficiently.
  • Low Saturation Voltage: The low Vce(sat) ensures reduced power loss and improved efficiency, which is critical for power-sensitive designs.
  • Fast Switching Speed: Its fast switching response is essential for high-frequency operations, contributing to the overall performance of the circuit.

The FZT560QTA is designed to be a versatile component suitable for a variety of applications, including but not limited to power management, load switching, and amplification. Its robustness is further enhanced by its -55°C to +150°C operating junction temperature range, making it reliable in extreme conditions.

Engineers and designers will appreciate the FZT560QTA for its ease of integration into existing designs, thanks to its industry-standard package and straightforward electrical characteristics. Whether you are developing consumer electronics, industrial systems, or automotive applications, the FZT560QTA from Diodes Incorporated is a transistor that promises to deliver performance, efficiency, and reliability.

For detailed specifications, application notes, and additional resources, visit the Diodes Incorporated website or contact their support team for comprehensive technical assistance regarding the FZT560QTA transistor.

You May Also Be Interested in

MACOM Technology Solutions
TRANSISTOR,25W,3.1-3.5GHZ,2US,10
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR, 150W, 30MHZ,28V,MATC
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,65W,36V,2.70-
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,850W,1025-1150MHZ,50V
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,RADAR,10W,3.1
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,50V,250W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1282 $59.4358
46+ $2.5666 $118.0636
70+ $2.4865 $174.0550
96+ $2.4063 $231.0048
125+ $2.3261 $290.7625
167+ $2.0855 $348.2785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 336 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess