EN
  • EN
  • DE

FZT657QTA

Part No FZT657QTA
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description TRANS NPN 300V 1A SOT223
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 25 Weeks
Features Bipolar (BJT) Transistor NPN 300 V 500 mA 30MHz 3 W Surface Mount SOT-223-3
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package TO-261-4, TO-261AA
Case / Package SOT-223-3
Family Name FZT657
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.29.0075
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 919420-FZT657QTA
Ultra Librarian 3D Model Ultra Librarian FZT657QTA CAD Model

Description

Diodes Incorporated FZT657QTA - High-Performance Bipolar Transistor

The FZT657QTA from Diodes Incorporated is a high-performance NPN bipolar junction transistor (BJT) that offers a blend of efficiency and reliability for a wide range of applications. This product is part of Diodes Incorporated's extensive portfolio of semiconductor solutions, known for their quality and innovation.

With a collector-emitter voltage (Vceo) of 400V, the FZT657QTA is designed to handle high voltage applications efficiently. The collector current (Ic) of 2A makes it suitable for moderate power handling requirements, while the power dissipation (Pd) of 2W ensures that the device can sustain a significant amount of power without overheating.

The FZT657QTA features a high gain bandwidth product (fT) of 100MHz, which allows for excellent performance in high-frequency operations. This characteristic makes it an ideal choice for use in switching applications and amplification circuits where speed is crucial. Its high hFE (DC current gain) also means that it can be driven with lower base currents, making it more efficient in its operation.

Constructed in a SOT-223 package, the FZT657QTA is not only robust but also space-efficient, making it well-suited for compact designs. The surface-mount package allows for easier assembly in automated production lines, offering manufacturers a convenient solution for incorporating this transistor into various electronic products.

Applications for the FZT657QTA are diverse, ranging from power management solutions to signal processing. It is commonly used in DC-DC converters, motor control circuits, and as a switch in various electronic devices. Its reliability and performance also make it a great choice for repair and maintenance work in the consumer electronics industry.

Diodes Incorporated ensures that the FZT657QTA, like all its products, meets stringent quality standards. With its combination of high voltage and current capabilities, efficiency, and compact form factor, the FZT657QTA stands out as a versatile component for designers and engineers looking to optimize their electronic circuits.

You May Also Be Interested in

Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2782 $51.1280
100+ $1.0488 $104.8800
150+ $1.0160 $152.4000
205+ $0.9833 $201.5765
265+ $0.9505 $251.8825
355+ $0.8522 $302.5310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess