EN
  • EN
  • DE

TPS7B8233QDGNRQ1

Part No TPS7B8233QDGNRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN 3.3V/5V 300MA 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features Linear Voltage Regulator IC Positive Fixed Output 300mA 8-HVSSOP
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Case / Package 8-HVSSOP
Family Name TPS7B8233
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-53231-2, 296-53231-1, 296-53231-6
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937412-TPS7B8233QDGNRQ1
Ultra Librarian 3D Model Ultra Librarian TPS7B8233QDGNRQ1 CAD Model

Description

Product Overview: TPS7B8233QDGNRQ1

The TPS7B8233QDGNRQ1 from Texas Instruments is a high-performance, low-dropout linear regulator (LDO) designed to meet the rigorous requirements of automotive and industrial applications. This robust voltage regulator offers a wide input voltage range and is capable of delivering a continuous current of up to 300mA. The TPS7B8233QDGNRQ1 is an ideal choice for powering sensitive microcontrollers, sensors, and other electronic devices that demand stable and reliable voltage supplies.

Key Features

  • Wide Input Voltage Range: Capable of operating from an input voltage range of 3V to 40V, making it suitable for a variety of supply voltages.
  • Stable Output: Provides a fixed output voltage of 3.3V, which is critical for powering devices that require precise voltage levels for optimal performance.
  • Low Dropout: The low dropout voltage ensures efficient operation even when the input voltage is close to the output voltage, reducing power loss and improving overall system efficiency.
  • High Accuracy: Output voltage accuracy is maintained within ±2%, ensuring reliable performance even under fluctuating conditions.
  • Thermal and Overcurrent Protection: Integrated safety features protect the device and the downstream components from damage due to excessive temperature or current.
  • Power Good Output: An integrated power good (PG) signal provides real-time feedback on the status of the output voltage, useful for power sequencing and system monitoring.
  • Automotive Qualified: Meets the rigorous standards of the automotive industry, including stability across temperature variations and resistance to vibration and shock.

Applications

  • Automotive infotainment and telematics
  • Power supplies for microcontrollers and digital processors
  • Industrial control systems
  • Portable electronics

The TPS7B8233QDGNRQ1 is available in a compact 8-pin MSOP-PowerPAD package, which is designed for efficient heat dissipation and minimal footprint on the printed circuit board. With its advanced features and proven reliability, the TPS7B8233QDGNRQ1 is a versatile solution that can address the power management needs of a wide array of electronic systems.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3158 $50.5280
390+ $0.2591 $101.0490
600+ $0.2510 $150.6000
825+ $0.2429 $200.3925
1,065+ $0.2348 $250.0620
1,425+ $0.2106 $300.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess