EN
  • EN
  • DE

FZT704TA

Part No FZT704TA
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description TRANS PNP DARL 100V 1.5A SOT-223
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Status Obsolete(EOL)
Transistor Polarity PNP - Darlington
Maximum Current Collector 1.5A
VCEO Maximum Collector-Emitter Breakdown Voltage 100V
Max Vce (sat) 2.5V @ 2mA, 2A
Collector Cut-off Current(Max) 10μA
Typical Gain (hFE) (Min) 3000 @ 1A, 5V
Maximum Power Dissipation 2W
Frequency - Transition 160MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-223
Win Source Part Number 067587-FZT704TA
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian FZT704TA CAD Model

Description

Introducing the FZT704TA - A Robust PNP Transistor from Diodes Incorporated

The FZT704TA is a high-performance PNP transistor designed and manufactured by the renowned semiconductor company, Diodes Incorporated. This transistor is engineered to provide efficient and reliable performance for a wide range of applications. Its compact form factor and robust design make it an excellent choice for designers looking to optimize their circuitry for space-sensitive and power-intensive applications.

Constructed with state-of-the-art semiconductor technology, the FZT704TA boasts impressive electrical characteristics. It features a continuous collector current of up to -4A, which allows it to handle significant power without compromising on performance. The device operates within a maximum power dissipation of 3W, ensuring that it can sustain a high level of performance without overheating.

The FZT704TA operates at a -15V collector-base voltage (VCBO) and a -10V emitter-base voltage (VEBO), providing a wide operating range for various circuit designs. Its -4A collector-emitter saturation voltage (VCE) ensures that the transistor can switch efficiently, making it ideal for amplification and switching applications.

With a high gain-bandwidth product and fast switching times, this transistor is well-suited for high-speed amplification and signal processing tasks. Its SOT-223 packaging is not only space-efficient but also allows for excellent thermal performance, ensuring reliability and longevity in the field.

The FZT704TA is also characterized by its low saturation voltage, which minimizes power loss and enhances overall circuit efficiency. This feature, combined with its high current capability, makes the FZT704TA an excellent choice for power management applications, including DC-DC converters, power supplies, and motor control circuits.

Diodes Incorporated's commitment to quality is evident in the FZT704TA's compliance with RoHS and Green standards, reflecting the company's dedication to environmental sustainability. Whether you're developing consumer electronics, industrial systems, or automotive applications, the FZT704TA provides the performance and reliability needed to power your innovations.

To sum up, the FZT704TA from Diodes Incorporated is a versatile and robust PNP transistor that offers designers a reliable solution for a broad spectrum of electronic applications. Its superior electrical characteristics and thermal efficiency make it an indispensable component in any high-performance electronic system.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4701 $58.7625
300+ $0.3858 $115.7400
465+ $0.3731 $173.4915
640+ $0.3615 $231.3600
830+ $0.3500 $290.5000
1,110+ $0.3130 $347.4300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,930 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess