EN
  • EN
  • DE

IRGS4064DTRLPBF

Part No IRGS4064DTRLPBF
Manufacturer Infineon Technologies
Catalog IGBTs - Single
Description IGBT 600V 20A 101W D2PAK / IGBT Trench 600 V 20 A 101 W Surface Mount D²PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
Mfr Infineon Technologies
Package Tape & Reel
Product Status Obsolete
IGBT Type Trench
Voltage - Collector Emitter Breakdown (Max) 600 V
Current - Collector (Ic) (Max) 20 A
Current - Collector Pulsed (Icm) 40 A
Vce(on) (Max) @ Vge, Ic 1.91V @ 15V, 10A
Power - Max 101 W
Switching Energy 29µJ (on) , 200µJ (off)
Input Type Standard
Gate Charge 32 nC
Td (on/off) @ 25°C 27ns/79ns
Test Condition 400V, 10A, 22Ohm, 15V
Reverse Recovery Time (trr) 62 ns
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Surface Mount
Package / Case TO-263-3, D²Pak (2 Leads + Tab) , TO-263AB
Supplier Device Package D2PAK
Standard Package 800
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1338110-IRGS4064DTRLPBF
Ultra Librarian 3D Model Ultra Librarian IRGS4064DTRLPBF CAD Model

Description

The Infineon Technologies 1338110-IRGS4064DTRLPBF is a single IGBT transistor with a maximum power of 101 W and a collector-emitter breakdown voltage of 600 V.

  • Manufacturer: Infineon Technologies
  • Product: 1338110-IRGS4064DTRLPBF
  • Transistor Type: IGBT
  • Power: 101 W (Max)
  • Collector-Emitter Breakdown Voltage: 600 V
  • IGBT Type: Trench
  • Reverse Recovery Time: 62 ns
  • Switching Energy (On): 29µJ
  • Switching Energy (Off): 200µJ
  • Gate Charge: 32 nC
  • Mounting Type: Surface Mount
  • Package: TO-263-3, D²PAK (2 Leads + Tab), TO-263AB
  • Status: Obsolete
  • Collector Current: 20 A (Max)
  • Vce (on): 1.91 V @ 15 V, 10 A
  • Td (on/off) @ 25°C: 27 ns/79 ns

You May Also Be Interested in

IXYS
IGBT PT 600V 200A TO-264
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 96A TO-247AD
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 16A LPDS
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 74A TO-247AC
Need more? Email Us
IXYS
IGBT PT 650V 310A PLUS247
Need more? Email Us
STMicroelectronics
IGBT TRENCH FS 600V 80A TO-247-3
Lowest to $8.7314
Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess