EN
  • EN
  • DE

BTA202X-600E,127

Part No BTA202X-600E,127
Manufacturer NXP / Nexperia
Catalog Triacs
Description NOW WEEN - BTA202X-600E - 3 QUAD  /  TRIAC Logic - Sensitive Gate 600 V 2 A Through Hole TO-220F
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Thyristors - TRIACs
Mfr NXP Semiconductors
Package Bulk
Triac Type Logic - Sensitive Gate
Voltage - Off State 600 V
Current - On State (It (RMS)) (Max) 2 A
Voltage - Gate Trigger (Vgt) (Max) 1.5 V
Current - Non Rep. Surge 50, 60Hz (Itsm) 14A, 15.4A
Current - Gate Trigger (Igt) (Max) 10 mA
Current - Hold (Ih) (Max) 12 mA
Configuration Single
Temperature Range - Operating 125°C (TJ)
Mounting Type Through Hole
Package / Case TO-220-3 Full Pack, Isolated Tab
Supplier Device Package TO-220F
ECCN EAR99
HTSUS 8541.30.0080
Other Names 2156-BTA202X-600E,127-WE,WENNXPBTA202X-600E,127
Standard Package 1
Win Source Part Number 1049871-BTA202X-600E,127
Ultra Librarian 3D Model Ultra Librarian BTA202X-600E,127 CAD Model

Description

The BTA202X-600E,127 is a high-quality Triac, manufactured by NXP Semiconductors, designed to cater to a wide range of applications requiring controlled AC power. This semiconductor device is well-suited for AC switching and phase control applications such as motor control, lighting control, and static switching relays.

Key Features

  • Current Rating: The device can handle currents up to 2A, making it suitable for moderate power applications.
  • Repetitive Peak Off-State Voltage: With a rating of 600V, the BTA202X-600E,127 can be used in systems with high peak voltages, providing reliable performance and protection against voltage transients.
  • Sensitive Gate: It features a sensitive gate that allows triggering by microcontrollers and other low-power logic circuits, which is essential for digital control of the power.
  • Package: The BTA202X-600E,127 is available in a TO-220AB package, which is known for its robustness and good thermal performance.
  • High Commutation: Designed to handle high commutation speeds, this Triac is an excellent choice for modern, fast-switching applications.

Applications

Thanks to its versatility and high performance, the BTA202X-600E,127 is ideal for a variety of applications, including:

  • Home appliances such as washing machines and vacuum cleaners
  • Dimming circuits for lighting systems
  • Speed control for small motors
  • Heating control in soldering stations and HVAC systems
  • Industrial process control units

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the BTA202X-600E,127 is no exception. It is built to meet high standards, ensuring consistent performance and a long operational life. The device is also RoHS compliant, reflecting NXP's dedication to environmental responsibility.

Whether you're developing a new application or upgrading an existing system, the BTA202X-600E,127 offers the reliability, efficiency, and control you need to manage your AC power requirements effectively.

You May Also Be Interested in

Littelfuse Inc.
TRIAC 600V 4A TO220
Need more? Email Us
STMicroelectronics
TRIAC SENS GATE 600V 10A D2PAK
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 4A TO251 / TRIAC Standard 600 V 4 A Through Hole TO-251 (V-Pak/I-Pak)
Need more? Email Us
Littelfuse Inc.
ALTNSTR 600V 25A 80-80-80 MA TO2 / TRIAC Alternistor - Snubberless 600 V 25 A Through Hole TO-220AB
Lowest to $2.8345
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 600V 12A TO220AB
Lowest to $0.9013
Semikron
Dual Thyristor module; Tcase 85 C=55 amps; 1200 Vs; Case SemiPACK 1
Lowest to $32.6415
WeEn Semiconductors
TRIAC 600V 12A TO220F
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 12A TO220 / TRIAC Alternistor - Snubberless 600 V 12 A Through Hole TO-220 Non-Isolated Tab
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 800V 10A TO220AB
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess