EN
  • EN
  • DE

FZT788ATA

Part No FZT788ATA
Manufacturer Diodes Incorporated
Catalog RF Transistors (BJT)
Description TRANS PNP 15V 0.3A SOT223-3  /  Bipolar (BJT) Transistor PNP 15 V 300 mA Surface Mount SOT-223-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Obsolete
Transistor Type PNP
Current - Collector (Ic) (Max) 300 mA
Voltage - Collector Emitter Breakdown (Max) 15 V
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case TO-261-4, TO-261AA
Supplier Device Package SOT-223-3
Base Product Number FZT788
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.21.0095
Other Names FZT788ADKR,FZT788ATA-ND,FZT788ATR,FZT788ACT
Standard Package 1,000
Win Source Part Number 1060072-FZT788ATA
Ultra Librarian 3D Model Ultra Librarian FZT788ATA CAD Model

Description

Introducing Product FZT788ATA from Diodes Incorporated

Diodes Incorporated presents the FZT788ATA, a high-performance PNP transistor designed for seamless integration into a wide range of electronic applications. This device is a testament to Diodes Incorporated's commitment to providing reliable and efficient semiconductor solutions to the industry.

Key Features

  • Type: PNP Bipolar Transistor
  • Package: SOT-223, a surface-mount package that ensures a compact footprint and efficient heat dissipation.
  • Collector-Emitter Voltage (Vceo): -25V, providing a robust voltage handling capability for various circuit designs.
  • Collector Current (Ic): -3A, ensuring a high current handling capacity which is ideal for power regulation and switching applications.
  • Power Dissipation (Pd): 2W, allowing for efficient operation without compromising performance due to thermal constraints.
  • DC Current Gain (hFE): 100 to 600, offering consistent and predictable amplification factors for accurate signal processing.
  • Transition Frequency (fT): 100MHz, enabling fast switching speeds suitable for high-frequency applications.

Applications

The FZT788ATA is versatile and can be employed in a variety of applications, including:

  • Power management circuits
  • Switching regulators
  • Driver stages in amplifiers
  • Signal processing
  • Load switches

Quality and Reliability

Diodes Incorporated ensures that the FZT788ATA meets the highest quality and reliability standards. Each transistor is rigorously tested to guarantee performance even under extreme conditions. The device is also RoHS compliant, reflecting the company's dedication to environmental responsibility.

Easy Integration

The FZT788ATA's SOT-223 package is designed for simple PCB layout and is compatible with automated assembly processes, making it a convenient choice for mass production. Its industry-standard footprint allows for easy replacement or upgrades to existing designs without significant board modifications.

With its robust electrical characteristics and versatile applications, the FZT788ATA from Diodes Incorporated stands out as a superior choice for designers seeking a reliable PNP transistor for their electronic projects.

You May Also Be Interested in

MACOM Technology Solutions
TRANSISTOR,<30MHZ,50V,250W
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,WLESS,2W,1.6-
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 60V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,1025-1150MHZ,50V,350P
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,RADAR,110W,2.
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR, 150W, 30MHZ,28V,MATC
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,850W,1025-1150MHZ,50V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,55W,28V,1.20-
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5033 $57.8795
280+ $0.4130 $115.6400
435+ $0.4002 $174.0870
600+ $0.3873 $232.3800
775+ $0.3744 $290.1600
1,035+ $0.3356 $347.3460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,030 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess