Product Overview: FZT956QTA - PNP High-Performance Transistor
The FZT956QTA is a high-quality PNP bipolar junction transistor (BJT) from Diodes Incorporated, designed to offer exceptional performance for a wide range of applications. This semiconductor device is known for its high current gain and fast switching speeds, making it an ideal choice for amplification and switching tasks in electronic circuits.
Key Features
- High Current Capability: The FZT956QTA is capable of handling a continuous collector current (Ic) of up to -7A, making it suitable for high-power applications.
- Low Saturation Voltage: With a collector-emitter saturation voltage (Vce(sat)) of typically -0.25V at -7A, the device ensures efficient operation with minimal power loss.
- High Performance: The device boasts a high transition frequency (fT) of 180MHz, which provides excellent performance in high-frequency applications.
- Power Dissipation: It can dissipate power up to 3W, which is substantial for its SOT-223 package size, ensuring reliability in demanding situations.
Applications
The FZT956QTA is versatile and can be used in various electronic applications, including:
- Power management systems
- Linear amplification and switching
- Regulation circuits
- Signal processing
- Automotive and telecommunication infrastructure
Quality and Reliability
Diodes Incorporated is committed to providing high-quality products, and the FZT956QTA is no exception. It is manufactured with rigorous standards to ensure performance and reliability. The device is RoHS compliant, ensuring adherence to environmental standards by avoiding the use of hazardous substances.
Technical Specifications
Parameter
Value
Transistor Polarity
PNP
Collector-Emitter Voltage (VCEO)
-45V
Collector Current (Ic)
-7A
Power Dissipation (Pd)
3W
Transition Frequency (fT)
180MHz
For detailed specifications and application assistance, it is recommended to consult the datasheet and technical resources provided by Diodes Incorporated.