EN
  • EN
  • DE

GBJ801-F

Part No GBJ801-F
Manufacturer Diodes Incorporated
Catalog Bridge Rectifiers
Description BRIDGE RECT 1PHASE 100V 8A GBJ / 8.0A GLASS PASSIVATED BRIDGE RECTIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Tube
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Maximum) 100V
Current - Average Rectified (Io) 8A
Voltage - Forward (Vf) (Maximum) at If 1V at 4A
Current - Reverse Leakage at Vr 5μA at 100V
Temperature Range - Operating -65°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package 4-SIP, GBJ
Supplier Device Package GBJ
Part Number Series GBJ801
Manufacturer Pack Quantity 15
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 811003-GBJ801-F
Ultra Librarian 3D Model Ultra Librarian GBJ801-F CAD Model

Description

GBJ801-F Bridge Rectifier by Diodes Incorporated

The GBJ801-F is a high-quality bridge rectifier from Diodes Incorporated, designed to offer efficient and reliable rectification for AC to DC conversion. This electronic component is an integral part of power supply units across various electronic devices, where it contributes to the stability and durability of the system.

Key Features:

  • High Current Rating: The GBJ801-F is capable of handling a high average forward rectified current of 8A, making it suitable for applications that demand a significant amount of power.
  • Peak Reverse Voltage: It has a peak reverse voltage of up to 100V, providing a robust barrier against voltage spikes and surges that could potentially damage the system.
  • Low Forward Voltage Drop: With a low forward voltage drop, this bridge rectifier ensures high efficiency, which is essential for minimizing energy loss and heat generation in electronic circuits.
  • High Surge Current Capability: Its surge overload rating is impressive, ensuring that the device can handle high surge currents without failing, thus providing additional protection to the electronic components downstream.
  • Isolation Voltage: The GBJ801-F offers an isolation voltage of 1500V from case to leads, which is critical for safety and ensures that the device can withstand potential electrical isolation failures.

Applications:

Due to its robust design and electrical characteristics, the GBJ801-F is widely used in a variety of applications, such as:

  • Power supplies for consumer electronics
  • LED lighting
  • Office machines
  • Telecommunication equipment
  • Industrial automation systems

Package and Quality:

The GBJ801-F comes in a GBJ package, which is known for its compact size and ease of mounting on printed circuit boards. Diodes Incorporated ensures that this product meets high-quality standards, with rigorous testing and quality control measures in place to guarantee performance and reliability in various conditions.

Whether you're designing a power supply for consumer electronics or looking for a reliable rectifier for industrial applications, the GBJ801-F offers the performance and durability needed for your projects.

You May Also Be Interested in

Vishay
BRIDGE RECT 1PHASE 200V 2.3A GBU
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1P 600V 1.5A SDB-1
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1PHASE 400V 4A KBL
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 50V 6A PB-6
Need more? Email Us
Fairchild/ON Semiconductor
BRIDGE RECT 1P 800V 12A GBPC-W
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 400V 6A PB-6
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1PHASE 600V 6A KBL
Need more? Email Us
Comchip Technology
BRIDGE RECT 1PHASE 60V 1A MBS
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1P 200V 500MA MBS
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess