EN
  • EN
  • DE

GBL410_HF

Part No GBL410_HF
Manufacturer Diodes Incorporated
Catalog Bridge Rectifiers
Description BRIDGE RECTIFIER GBL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Status Active
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Max) 1000V (1kV)
Current - Average Rectified (Io) 4A
Voltage - Forward (Vf) (Max) @ If 1V @ 2A
Current - Reverse Leakage @ Vr 5μA @ 1000V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package GBL
Win Source Part Number 1040832-GBL410_HF
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian GBL410_HF CAD Model

Description

GBL410_HF - Bridge Rectifier from Diodes Incorporated

The GBL410_HF is a high-quality bridge rectifier component manufactured by Diodes Incorporated, a leading company in the semiconductor market. This device is designed to offer efficient and reliable rectification for alternating current (AC) to direct current (DC), making it an essential component in various electronic applications such as power supplies, adapters, lighting circuits, and other home appliances.

The GBL410_HF boasts a maximum repetitive peak reverse voltage of 1000V, which enables it to handle high voltage requirements with ease. Its high surge current capability ensures that it can withstand transient overloads, providing a stable and secure performance even under stressful conditions. The average forward rectified current is rated at 4A, making it suitable for moderate power needs.

One of the standout features of the GBL410_HF is its glass passivated chip junction, which ensures long-term reliability and stability. This technology provides a robust barrier against impurities and environmental conditions that could otherwise compromise the performance and lifespan of the rectifier. The device comes in a GBL package, which is known for its compact size and ease of mounting on printed circuit boards (PCBs), saving valuable space in dense electronic designs.

The GBL410_HF is also recognized for its compliance with RoHS (Restriction of Hazardous Substances) standards, meaning it does not contain harmful materials such as lead, mercury, or cadmium. This makes it an environmentally friendly choice for manufacturers looking to create sustainable and eco-conscious products.

Diodes Incorporated has equipped the GBL410_HF with high thermal conductivity and low thermal resistance, ensuring that the device operates efficiently and maintains a safe temperature even during high power operation. Its low forward voltage drop contributes to energy conservation, minimizing power loss and enhancing overall system efficiency.

In summary, the GBL410_HF is a reliable, high-performance bridge rectifier that provides the durability and efficiency required for a wide range of electronic applications. Its advanced features and compliance with environmental standards make it a smart choice for designers and engineers seeking quality and sustainability.

You May Also Be Interested in

Vishay
BRIDGE RECT 1PHASE 100V 1A DFS
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 400V 3.8A GBU
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 50V 10A GBJ
Need more? Email Us
GeneSiC Semiconductor
BRIDGE RECT 1PHASE 200V 6A BR-6
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 50V 6A PB-6
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 65V 1.5A WOG
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1PHASE 1KV 2A GBL
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 400V 6A PB-6
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1P 200V 500MA MBS
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6557 $52.4560
190+ $0.5380 $102.2200
290+ $0.5212 $151.1480
400+ $0.5044 $201.7600
515+ $0.4876 $251.1140
690+ $0.4371 $301.5990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,170 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess