EN
  • EN
  • DE
  • IT

GBP410

Part No GBP410
Manufacturer Diodes Incorporated
Catalog Bridge Rectifiers
Description MEDIUM/HIGH POWER BRIDGE GBP TUB  /  Bridge Rectifier Single Phase Standard 1 kV Through Hole GBP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Bridge Rectifiers
Mfr Diodes Incorporated
Package Tube
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Max) 1 kV
Current - Average Rectified (Io) 4 A
Voltage - Forward (Vf) (Max) @ If 1 V @ 2 A
Current - Reverse Leakage @ Vr 5 µA @ 1000 V
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case 4-SIP, GBP
Supplier Device Package GBP
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names 31-GBP410
Standard Package 35
Win Source Part Number 1201131-GBP410
Ultra Librarian 3D Model Ultra Librarian GBP410 CAD Model

Description

Introducing the GBP410 Bridge Rectifier from Diodes Incorporated

Diodes Incorporated presents the GBP410, a high-performance bridge rectifier designed to meet the needs of a variety of electronic applications. This robust component is engineered to provide efficient and reliable rectification, ensuring a steady direct current output from an alternating current input.

Key Features of the GBP410

  • High Reverse Voltage Capability: The GBP410 is capable of withstanding high reverse voltages, making it suitable for applications that experience occasional voltage spikes without compromising performance.
  • High Surge Current Rating: With its impressive surge current rating, the GBP410 can handle high surge events, ensuring reliability and longevity in harsh electrical environments.
  • Low Forward Voltage Drop: The low forward voltage drop feature of this bridge rectifier minimizes power loss and improves efficiency, which is crucial for energy-sensitive designs.
  • High Reliability: Diodes Incorporated has designed the GBP410 with reliability in mind. It is built to provide consistent performance over its lifespan, even under demanding conditions.
  • Compact Design: The GBP410 comes in a compact package, making it an ideal choice for applications where space is at a premium.

Applications

The GBP410 is versatile and can be used in a wide range of applications, including:

  • Power supplies
  • Adapters
  • Lighting systems
  • Home appliances
  • Office machines
  • Telecommunication devices

Technical Specifications

Some of the technical specifications that make the GBP410 a dependable choice include:

  • Package Type: GBP
  • Peak Repetitive Reverse Voltage: 1000V
  • Average Rectified Output Current: 4A
  • Operating Temperature Range: -55°C to +150°C

The GBP410 bridge rectifier by Diodes Incorporated is a testament to the company's commitment to providing high-quality components that enhance the performance and reliability of electronic systems. Whether for industrial, commercial, or consumer applications, the GBP410 is an excellent choice for designers looking for a bridge rectifier that delivers both efficiency and durability.

You May Also Be Interested in

IXYS
BRIDGE RECT 3P 1.8KV 36A V1-A
Need more? Email Us
Microchip Technology
BRIDGE RECT 1P 600V 90A SOT-227
Need more? Email Us
Vishay
BRIDGE RECT 3PHASE 200V 25A D-63
Need more? Email Us
Comchip Technology
BRIDGE RECT 1PHASE 50V 1A DBS
Need more? Email Us
Comchip Technology
BRIDGE RECT 1PHASE 600V 1A DBS
Need more? Email Us
IXYS
BRIDGE RECT 1P 1.2KV 21A FO-B
Need more? Email Us
IXYS
BRIDGE RECT 1P 10.5KV 1.2A UGB-3
Need more? Email Us
IXYS
BRIDGE RECT 1P 1.8KV 72A PWS-D
Need more? Email Us
IXYS
BRIDGE RECT 3P 1.6KV 82A V1-A
Lowest to $70.2418

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
800+ $0.0702 $56.1600
1,950+ $0.0576 $112.3200
3,015+ $0.0558 $168.2370
4,150+ $0.0540 $224.1000
5,365+ $0.0522 $280.0530
7,180+ $0.0468 $336.0240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120,000 pieces
MOQ: 800 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess