EN
  • EN
  • DE

GL1600012

Part No GL1600012
Manufacturer Diodes Incorporated
Catalog Crystals
Description CRYSTAL METAL CAN 49S/SMD T&R 1K  /  Crystal
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Crystals
Mfr Diodes Incorporated
Series SaRonix-eCera™ GL
Package Tape & Reel (TR)
Type MHz Crystal
Operating Mode Fundamental
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Standard Package 1,000
Win Source Part Number 1025731-GL1600012
Ultra Librarian 3D Model Ultra Librarian GL1600012 CAD Model

Description

Product Overview: GL1600012 by Diodes Incorporated

The GL1600012 is a state-of-the-art electronic component manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This product is designed to cater to the demanding needs of modern electronic circuits, providing reliability and efficiency in various applications.

Key Features

  • High Performance: The GL1600012 is built to deliver top-notch performance, ensuring that electronic devices operate at their optimal capacity.
  • Durability: Made with robust materials, this product withstands the test of time, offering a long service life under typical operating conditions.
  • Energy Efficiency: With energy-saving features, the GL1600012 contributes to the overall efficiency of electronic systems, reducing power consumption and costs.
  • Compact Design: The small footprint of the GL1600012 allows for integration into space-constrained applications without sacrificing performance.

Applications

The versatility of the GL1600012 makes it suitable for a wide range of applications. It is commonly used in:

  • Power Management Systems
  • Consumer Electronics
  • Automotive Electronics
  • Telecommunications Equipment
  • Industrial Control Systems

Technical Specifications

The GL1600012 boasts an impressive set of technical specifications that ensure its suitability for high-demand applications. With precise electrical characteristics, it meets the stringent requirements of various electronic systems. Customers are advised to consult the datasheet for detailed technical specifications to ensure compatibility with their specific application.

Quality and Compliance

Diodes Incorporated is committed to delivering high-quality products. The GL1600012 complies with international standards and regulations, ensuring safety, reliability, and environmental friendliness. The product undergoes rigorous testing and quality control procedures to maintain the highest level of quality and performance.

For more information about the GL1600012, including purchasing options, technical support, and datasheets, please visit the Diodes Incorporated website or contact their customer service team.

You May Also Be Interested in

Abracon LLC
CRYSTAL 32.7680KHZ 12.5PF SMD
Need more? Email Us
Abracon LLC
CRYSTAL 8.0000MHZ 18PF SMD
Lowest to $1.2034
Epson Company
CRYSTAL 27.1200MHZ 10PF SMD
Need more? Email Us
Diodes Incorporated
CRYSTAL 27.0000MHZ 12PF SMD
Need more? Email Us
Abracon LLC
CRYSTAL 22.1184MHZ 18PF SMD
Need more? Email Us
Abracon LLC
CRYSTAL 12.0000MHZ 18PF SMD
Need more? Email Us
Abracon LLC
CRYSTAL 20.0000MHZ 10PF SMD
Lowest to $0.2610
Abracon LLC
CRYSTAL 32.7680KHZ 7PF SMD
Lowest to $4.3657
ECS Inc.
CRYSTAL 25.0000MHZ 8PF SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess