EN
  • EN
  • DE

GP102HAMTR-G1

Part No GP102HAMTR-G1
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC PWM CONTROLLER / Regulator Output DC-DC Controller IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers
Mfr Diodes Incorporated
Series -
Package Tape & Reel (TR)
Product Status Obsolete
Base Product Number GP102
ECCN OBSOLETE
Standard Package 1,000 pcs
Win Source Part Number 1382168-GP102HAMTR-G1
Ultra Librarian 3D Model Ultra Librarian GP102HAMTR-G1 CAD Model

Description

Introducing the GP102HAMTR-G1 from Diodes Incorporated

The GP102HAMTR-G1 is a cutting-edge electronic component manufactured by Diodes Incorporated, a leading company in the semiconductor market. This product is designed to meet the rigorous demands of modern electronic applications, providing both reliability and efficiency to designers and engineers.

At the heart of the GP102HAMTR-G1 is its ability to function as a high-performance rectifier. This component is specifically crafted to facilitate the conversion of alternating current (AC) into direct current (DC), a critical process in a multitude of electronic devices. Whether it's used in power supplies, adapters, or lighting systems, the GP102HAMTR-G1 ensures a stable and consistent power source for sensitive electronic circuits.

Key Features of the GP102HAMTR-G1

  • High Efficiency: The GP102HAMTR-G1 boasts a low forward voltage drop, which translates to reduced power loss and improved efficiency in operation. This makes it an ideal choice for energy-sensitive applications.
  • Thermal Performance: Designed with superior thermal conductivity, this product can handle higher temperatures without compromising its performance, thereby ensuring a longer lifespan for the devices it powers.
  • Robust Design: The GP102HAMTR-G1 is built to withstand harsh environments and is resilient against common electrical stresses such as voltage spikes and fluctuations.
  • Compact Form Factor: With its small footprint, this rectifier can be easily integrated into a wide range of electronic devices, even those where space is at a premium.

Engineered for surface mount applications, the GP102HAMTR-G1 comes in a convenient and easy-to-use package. Its lead-free construction not only complies with current environmental regulations but also ensures future readiness for evolving standards.

Overall, the GP102HAMTR-G1 from Diodes Incorporated represents a blend of performance, durability, and design optimization. It is a testament to the company's commitment to providing high-quality components that push the boundaries of what's possible in electronic design and power management solutions.

Whether you are developing power-intensive industrial equipment or compact consumer electronics, the GP102HAMTR-G1 is a reliable and cost-effective choice that does not compromise on quality or performance.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Texas Instruments
Lowest to $1.7463
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Texas Instruments
Lowest to $4.0465
Infineon Technologies
Need more? Email Us
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7277 $50.9390
170+ $0.5971 $101.5070
260+ $0.5784 $150.3840
360+ $0.5598 $201.5280
465+ $0.5411 $251.6115
620+ $0.4851 $300.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 65,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess