EN
  • EN
  • DE

GP103HAMTR-G1

Part No GP103HAMTR-G1
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC PWM CONTROLLER / Regulator Output DC-DC Controller IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Diodes Incorporated
Series *
Package Tape & Reel
Product Status Obsolete
Base Product Number GP103
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 872834-GP103HAMTR-G1
Ultra Librarian 3D Model Ultra Librarian GP103HAMTR-G1 CAD Model

Description

Introducing the GP103HAMTR-G1 Rectifier from Diodes Incorporated

Diodes Incorporated, a leading manufacturer in the semiconductor market, presents the GP103HAMTR-G1, a high-efficiency glass passivated rectifier designed to meet the needs of a wide array of electronic applications. This rectifier is part of Diodes Incorporated's extensive range of discrete, analog, and mixed-signal components that are engineered to provide optimal performance in compact, energy-efficient designs.

Key Features of the GP103HAMTR-G1

  • High Current Capability: The GP103HAMTR-G1 is capable of handling high surge currents, making it ideal for applications that require a robust and reliable power supply.
  • Low Forward Voltage Drop: With its low forward voltage drop, this rectifier ensures reduced power loss and improved efficiency, which is crucial for energy-sensitive designs.
  • High Thermal Performance: The device is designed with superior thermal performance in mind, ensuring it operates effectively under a wide range of temperature conditions.
  • Glass Passivated Chip: The use of a glass passivated chip provides reliable and stable performance over time, protecting against potential environmental damage and ensuring a longer component lifespan.
  • Lead-Free and RoHS Compliant: In line with modern environmental standards, the GP103HAMTR-G1 is lead-free and RoHS compliant, minimizing the ecological footprint of your products.

Applications

The versatility of the GP103HAMTR-G1 makes it suitable for a variety of applications. It is commonly used in:

  • Power supply units
  • Automotive systems
  • Consumer electronics
  • Telecommunications equipment
  • Industrial machinery

Product Specifications

The GP103HAMTR-G1 offers a forward current of 1A with a peak repetitive reverse voltage of 1000V. Its fast switching capability ensures that it can handle quick changes in power levels, making it perfect for modern, high-speed electronics.

With its compact design, the GP103HAMTR-G1 is available in a surface-mount package, allowing for easy integration into a variety of circuit boards. It is designed to meet the stringent quality standards that Diodes Incorporated is known for, providing designers with a reliable and efficient rectifying solution.

For detailed specifications, application notes, and additional resources, engineers and product developers are encouraged to visit the Diodes Incorporated website or contact their local sales representative.

You May Also Be Interested in

ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Texas Instruments
Lowest to $4.0465
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1640 $58.2200
865+ $0.1340 $115.9100
1,330+ $0.1305 $173.5650
1,835+ $0.1259 $231.0265
2,360+ $0.1224 $288.8640
3,160+ $0.1097 $346.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,990 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess