EN
  • EN
  • DE

TLE4274GSV33GEG

Part No TLE4274GSV33GEG
Manufacturer Infineon Technologies
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Infineon Technologies
Win Source Part Number 217887-TLE4274GSV33GEG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLE4274GSV33GEG CAD Model

Description

The TLE4274GSV33GEG is a monolithic integrated low-dropout voltage regulator manufactured by Infineon Technologies. It is designed to provide a stable 3.3V output voltage, making it suitable for various automotive and industrial applications. This regulator incorporates several protection features, ensuring reliable operation in harsh environments.

Applications

  • Automotive ECUs (Engine Control Units): Providing a regulated 3.3V supply for microcontrollers and other digital components.
  • Body Control Modules (BCM): Powering sensors, communication interfaces, and other low-voltage circuitry.
  • Automotive Infotainment Systems: Supplying stable voltage to audio processors, display drivers, and other electronic components.
  • Industrial Control Systems: Regulating voltage for microprocessors, sensors, and communication interfaces in industrial equipment.
  • Power Management Systems: Providing a stable and regulated 3.3V rail for various electronic circuits.

Features

  • 3.3V Fixed Output Voltage: Provides a precise and stable 3.3V output.
  • Low Dropout Voltage Regulator: Maintains a stable output even with a low input voltage.
  • Overvoltage Protection: Protects the regulator and connected circuitry from excessive input voltage.
  • Short-Circuit Protection: Prevents damage from short circuits at the output.
  • Overtemperature Protection: Shuts down the regulator if it exceeds a safe operating temperature.
  • Reverse Polarity Protection: Protects the regulator from damage if the input voltage is connected with reverse polarity.
  • Wide Input Voltage Range: Operates effectively across a wide range of input voltages.

Benefits

  • Stable and Reliable Voltage Supply: Ensures consistent performance of electronic components.
  • Robust Protection Features: Enhances system reliability by protecting against overvoltage, short circuits, overtemperature, and reverse polarity.
  • Low Power Consumption: Minimizes energy waste and improves overall system efficiency.
  • Simplified System Design: Integrated protection features reduce the need for external components.
  • Automotive Grade: Designed and tested to meet the stringent requirements of automotive applications.

Additional Details

The TLE4274GSV33GEG is typically available in a surface-mount package. It is designed to meet the demanding requirements of automotive environments, including wide temperature variations and voltage transients. Its low dropout voltage characteristic enables it to maintain a stable output even when the input voltage approaches the output voltage level. For detailed electrical characteristics, operating conditions, and package dimensions, refer to the official Infineon datasheet.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess