The GP126S7-13 is a high-performance Schottky Rectifier designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This rectifier is engineered to provide efficient low voltage drop and high current capability, making it an ideal choice for a wide range of applications that require fast switching and low power loss.
Key Features
- Low Forward Voltage Drop: The GP126S7-13 boasts a low forward voltage drop, which enhances system efficiency by minimizing power loss during operation.
- High Current Capability: With its ability to handle high currents, this Schottky Rectifier can be used in power-demanding applications without sacrificing performance.
- Fast Switching Speed: The device offers rapid switching characteristics, which is essential for applications where switching speed is critical to performance.
- Thermal Efficiency: The GP126S7-13 is designed to operate effectively at high temperatures, ensuring reliability and longevity in harsh environments.
- Surface Mount Package: The rectifier comes in a surface-mount package, making it suitable for compact and high-density circuit designs.
Applications
The GP126S7-13 is versatile and can be used in various electronic applications, including:
- Power Supply Units (PSUs)
- DC-DC Converters
- Automotive Applications
- Telecommunication Systems
- High-frequency Inverters
- LED Lighting
Specifications
Parameter
Value
Package Type
DO-219AB (SMF)
Maximum Average Forward Current
1A
Peak Reverse Voltage
60V
Forward Voltage Drop
0.71V at 1A
Operating Temperature Range
-65°C to +150°C
For detailed information on the GP126S7-13, including datasheets, technical specifications, and ordering information, please visit the Diodes Incorporated website or contact their sales and support team.