EN
  • EN
  • DE

HD02-T-F

Part No HD02-T-F
Manufacturer Diodes Incorporated
Catalog Bridge Rectifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Bridge Rectifiers
Manufacturer Diodes Incorporated
Win Source Part Number 271868-HD02-T-F
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HD02-T-F CAD Model

Description

The HD02-T-F is a high-quality rectifier diode designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This diode is specifically engineered to provide robust performance in a variety of applications, making it an ideal choice for designers looking for reliability and efficiency.

Key Features

  • High Current Capability: The HD02-T-F is designed to handle high current, ensuring stable performance under heavy load conditions.
  • Low Forward Voltage Drop: This diode offers a low forward voltage drop, which helps to minimize power loss and improve efficiency in your circuit.
  • High Surge Capacity: With its high surge capacity, the HD02-T-F can withstand transient over-voltage conditions, protecting other components in the circuit.
  • Reverse Voltage Protection: It provides excellent reverse voltage protection, ensuring that your circuit remains safe from reverse polarity incidents.

Applications

The HD02-T-F is versatile and can be used in a wide range of applications. It's particularly well-suited for use in power supply circuits, automotive systems, consumer electronics, and other high-demand environments. Its robust design ensures that it can handle the rigorous requirements of industrial and commercial electronic devices.

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the HD02-T-F is no exception. It undergoes stringent testing to ensure that it meets the high standards set by the industry. Reliability is paramount, and this product is built to not only meet but exceed expectations in terms of performance and longevity.

Technical Specifications

Parameter Value
Package DO-204AC
Maximum Repetitive Reverse Voltage 200V
Maximum RMS Voltage 140V
Maximum DC Blocking Voltage 200V
Maximum Average Forward Rectified Current 3.0A
Operating Temperature Range -55°C to +150°C

In conclusion, the HD02-T-F from Diodes Incorporated represents a blend of advanced semiconductor technology with practical, real-world application. It's a reliable choice for anyone in need of a high-performing rectifier diode.

You May Also Be Interested in

Micro Commercial Co
BRIDGE RECT 1PHASE 100V 4A GBU
Need more? Email Us
ON Semiconductor
BRIDGE RECT 1PHASE 100V 4A GBU
Lowest to $1.5150
Micro Commercial Co
BRIDGE RECT 1P 600V 1.5A SDB-1
Need more? Email Us
Comchip Technology
BRIDGE RECT 1PHASE 60V 1A MBS
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 50V 3A GBU
Need more? Email Us
DIOTEC Electronics Corporation
BRIDGE RECT 1PHASE 400V 1.8A KBP
Lowest to $1.6007
Taiwan Semiconductor
BRIDGE RECT 1PHASE 400V 2A GBL
Need more? Email Us
ON Semiconductor
BRIDGE RECT 1P 200V 1A 4-SDIP
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 50V 10A GBJ
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess