EN
  • EN
  • DE

IN4148W-7-F

Part No IN4148W-7-F
Manufacturer Diodes Incorporated
Catalog Custom Parts (E - I)
Description Diodes SOD123
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1109682-IN4148W-7-F
Categories Custom Parts
Manufacturer Diodes Incorporated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IN4148W-7-F CAD Model

Description

Diodes Incorporated IN4148W-7-F High-Speed Switching Diode

The IN4148W-7-F from Diodes Incorporated is a high-speed switching diode that epitomizes efficiency and reliability. Designed for fast switching applications, this diode is a crucial component in a multitude of electronic circuits, including inverters, converters, and high-frequency signal processing. The compact SOD-123 surface-mount package allows for high-density mounting and is suitable for automated assembly processes, making it a perfect choice for modern electronic devices.

Key Features

  • Fast Switching Speed: With its fast reverse recovery time, the IN4148W-7-F is ideal for high-speed switching applications. This ensures minimal switching losses and improved overall efficiency of the electronic circuit.
  • Low Forward Voltage Drop: The diode features a low forward voltage drop, which translates to reduced power dissipation and enhanced system efficiency, especially important in battery-powered devices.
  • High Reliability: Built to Diodes Incorporated's stringent quality standards, the IN4148W-7-F is a reliable component that ensures long-term stability and performance in your electronic designs.
  • Surface-Mount Package: The SOD-123 package is designed for surface-mount technology, facilitating compact and streamlined PCB design.
  • Lead-Free and RoHS Compliant: The IN4148W-7-F complies with environmental regulations, including RoHS, which restricts the use of certain hazardous substances in electronic equipment.

Applications

The versatility of the IN4148W-7-F makes it suitable for a wide range of applications. It is commonly used in:

  • Switching power supplies
  • DC-DC converters
  • High-frequency signal processing
  • Logic circuits
  • Wave shaping
  • Pulse generation

Specifications

Some of the key electrical characteristics of the IN4148W-7-F include a continuous reverse voltage of 75V, a forward continuous current of 150mA, and a power dissipation of 500mW. The operating junction temperature range is from -55°C to +150°C, allowing the diode to perform reliably in a broad range of environmental conditions.

In conclusion, the IN4148W-7-F from Diodes Incorporated is a high-speed switching diode that offers designers a perfect blend of speed, efficiency, and reliability for their electronic circuits. Its compliance with environmental standards and suitability for high-density mounting make it an excellent choice for both current and future electronic applications.

You May Also Be Interested in

STMicroelectronics
8-BIT Otprom 4.2 Mhz Microcontroller PDIP40
Need more? Email Us
Lattice Semiconductor Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
Lowest to $9.3844
HongFa
HF105F-1 Series 40A 5VDC 1 form C Mini High Power Relay
Need more? Email Us
Azoteq (Pty) Ltd
3 Ch. Capacitive Touch Sensor Wi
Lowest to $2.8889
Hittite
HMC1021 - RMS POWER DETECTOR SMT / RF Detector IC W-CDMA 0Hz ~ 3.9GHz -14dBm ~ -9dBm ±1dB 24-VFQFN Exposed Pad
Need more? Email Us
Tianbo
Need more? Email Us
Fairchild/ON Semiconductor
Lowest to $300.7550

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
1,540+ $0.0376 $57.9040
3,750+ $0.0309 $115.8750
5,795+ $0.0300 $173.8500
8,000+ $0.0289 $231.2000
10,335+ $0.0280 $289.3800
13,825+ $0.0251 $347.0075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,738 pieces
MOQ: 1540 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess