EN
  • EN
  • DE

IN5235B

Part No IN5235B
Manufacturer Diodes Incorporated
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1065120-IN5235B
Categories OEM Parts(F-I)
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IN5235B CAD Model

Description

The IN5235B is a high-quality silicon Zener diode from Diodes Incorporated, designed to offer excellent voltage regulation with a nominal Zener voltage of 6.8 volts. This diode is a popular choice for a wide range of electronics applications where precise voltage control is required.

Key Features

  • Zener Voltage (Vz): The IN5235B has a Zener voltage of 6.8V, making it suitable for a variety of voltage regulation applications.
  • Power Dissipation: It is capable of dissipating up to 500 milliwatts of power, allowing it to handle moderate power levels in circuit protection or voltage stabilization tasks.
  • Package: The device comes in a DO-35 package, which is small and highly efficient for through-hole mounting, providing a compact solution for printed circuit boards (PCBs).
  • Tolerance: The Zener voltage tolerance is specified at ±5%, ensuring reliable performance and consistent quality in voltage regulation.
  • Operating Temperature Range: The IN5235B can operate over a wide temperature range, typically from -65°C to 175°C, making it suitable for use in harsh environments.
  • Test Current (Izt): The Zener test current for the IN5235B is specified, ensuring that the Zener voltage is accurately measured and maintained during operation.

Applications

The IN5235B Zener diode is versatile and can be used in various applications, including:

  • Voltage regulation in power supplies
  • Surge suppression in electronic circuits
  • Waveform clipping and shaping
  • Reference elements in precision circuits
  • Overvoltage protection for sensitive components

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the IN5235B is no exception. Each diode is manufactured to stringent standards, ensuring high reliability and performance consistency. This component is ideal for designers and engineers looking for a dependable solution in their voltage regulation and protection circuits.

You May Also Be Interested in

Cypress Semiconductor Corp
Need more? Email Us
Fujitsu Electronics America, Inc.
Lowest to $1.6853
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Dell
Need more? Email Us
Panasonic
Need more? Email Us
TT Electronics
Lowest to $6.0469
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess