EN
  • EN
  • DE

LM2902AT14-13

Part No LM2902AT14-13
Manufacturer Diodes Incorporated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 4 CIRCUIT 14TSSOP / DUAL AND QUAD OPERATIONAL AMPLIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Amplifier Type General Purpose
Number of Circuits 4
Slew Rate 0.3V/μs
Gain Bandwidth Product 700kHz
Current - Input Bias 20nA
Voltage - Input Offset 2mV
Current - Supply 3mA
Current - Output / Channel 50μA
Voltage - Supply, Single/Dual (±) 3V ~ 36V, ±1.5V ~ 18V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 14-TSSOP
Supplier Device Package 14-TSSOP
Manufacturer Pack Quantity 2,500
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805994-LM2902AT14-13
Ultra Librarian 3D Model Ultra Librarian LM2902AT14-13 CAD Model

Description

Product Overview: LM2902AT14-13 from Diodes Incorporated

The LM2902AT14-13 is a versatile and robust integrated circuit that belongs to the family of low-power quad operational amplifiers. Manufactured by Diodes Incorporated, this high-quality component is designed to offer reliable performance for a wide range of applications. Its ability to operate with a single or dual power supply makes it a flexible choice for designers looking to incorporate it into both standard and more complex electronic systems.

Featuring four independent op-amps in a single package, the LM2902AT14-13 allows for space-saving on PCBs and reduces the overall component count in electronic designs. This characteristic makes it an ideal solution for applications that require multiple amplification stages while maintaining a compact footprint. The op-amps within the LM2902AT14-13 are characterized by a low input bias current, input offset voltage, and power consumption, which contribute to its efficiency and accuracy in processing analog signals.

The device operates over a wide range of power supply voltages, from 3V to 32V for single supply operations, or ±1.5V to ±16V for dual supply configurations. This range ensures compatibility with various power systems and the ability to adapt to different levels of signal processing requirements. The LM2902AT14-13 also boasts a large output voltage swing, which extends close to the power supply rails, thus maximizing the dynamic range available to the user.

With its extended operating temperature range, the LM2902AT14-13 is suitable for use in a variety of environmental conditions, making it an excellent choice for industrial, automotive, and consumer applications. The robustness of the device is further underlined by its short-circuit protection and its ability to withstand transient events, ensuring long-term reliability and stability.

Common applications for the LM2902AT14-13 include sensor amplifiers, DC gain blocks, and all the conventional op-amp circuits that benefit from low-voltage operation. Its packaging is designed to ensure ease of integration into various circuit designs, supporting both automated and manual assembly processes.

In summary, the LM2902AT14-13 from Diodes Incorporated is a practical, efficient, and reliable solution for designers seeking a quad operational amplifier that can deliver performance and versatility in a compact form factor.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP VFB 2 CIRCUIT 8MSOP
Lowest to $7.8000
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $1.2971
Rochester Electronics
IC VOLTAGE FEEDBACK 1 CIRC 8MSOP
Lowest to $4.7317
Rochester Electronics
IC GP OPAMP 2 CIRCUIT 8MSOP
Lowest to $6.1544
Texas Instruments
IC CURR SENSE 1 CIRCUIT 16TSSOP / Current Sense Amplifier 1 Circuit 16-TSSOP
Lowest to $2.1526
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
Lowest to $2.2157
Analog Devices Inc.
IC OPAMP GP 3 CIRCUIT 14TSSOP
Lowest to $3.1994
Rochester Electronics
IC GP OPAMP 4 CIRCUIT 16LFCSP
Need more? Email Us
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16SSOP
Lowest to $7.2762

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
260+ $0.1957 $50.8820
625+ $0.1606 $100.3750
965+ $0.1556 $150.1540
1,330+ $0.1506 $200.2980
1,720+ $0.1455 $250.2600
2,300+ $0.1305 $300.1500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 260 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess