EN
  • EN
  • DE

LM2904QTH-13

Part No LM2904QTH-13
Manufacturer Diodes Incorporated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8TSSOP / AUTOMOTIVE COMPLIANT DUAL AND QUAD OPERATIONAL AMPLIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Amplifier Type General Purpose
Number of Circuits 2
Slew Rate 0.3V/μs
Gain Bandwidth Product 700kHz
Current - Input Bias 250nA
Voltage - Input Offset 7mV
Current - Supply 700μA
Current - Output / Channel 40mA
Voltage - Supply, Single/Dual (±) 2V ~ 36V, ±1V ~ 18V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-TSSOP
Supplier Device Package 8-TSSOP
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 802776-LM2904QTH-13
Ultra Librarian 3D Model Ultra Librarian LM2904QTH-13 CAD Model

Description

The LM2904QTH-13 from Diodes Incorporated is a dual operational amplifier (op-amp) that is designed for a wide range of analog applications. This high-gain, internally frequency-compensated device is characterized for operation from -40°C to +125°C, making it suitable for automotive and industrial environments.

Key Features

  • Supply Voltage Range: The LM2904QTH-13 operates from a supply voltage range of 3V to 32V (or ±1.5V to ±16V), which allows it to be used in a variety of circuits without the need for dual supplies.
  • Low Supply Current: This op-amp features a low supply current drain, which is independent of the magnitude of the supply voltage, making it ideal for battery-powered devices.
  • Input Offset Voltage: The device offers a typical input offset voltage, which reduces the need for external calibration in many applications.
  • Common Mode Input Voltage Range: It includes a common mode input voltage range that extends to ground, providing enhanced performance in single-supply applications.
  • Differential Input Voltage Range: The operational amplifier can handle a differential input voltage range equal to the power supply voltage, ensuring flexibility in a wide range of applications.
  • Output Voltage Swing: The output voltage can swing close to the supply rails, which is advantageous for single-supply operations.

Applications

The LM2904QTH-13 is well-suited for sensor amplification, active filters, general-purpose amplifiers, and many other circuits. Its robustness and reliability make it a preferred choice for automotive electronics, such as powertrain and sensor interfaces, as well as industrial equipment controls, and battery-operated devices.

Package and Quality

This op-amp is available in a TSSOP-8 package, which is designed for space-saving on the PCB. Diodes Incorporated ensures that the LM2904QTH-13 meets stringent quality standards, with high levels of performance and reliability that engineers have come to expect from their products.

You May Also Be Interested in

Rochester Electronics
IC VOLTAGE FEEDBACK 1 CIRC 8MSOP
Lowest to $4.7317
Analog Devices Inc.
IC OPAMP VFB 2 CIRCUIT 8MSOP
Lowest to $7.8000
Maxim Integrated
IC OPAMP GP 1 CIRCUIT 8SOIC / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Lowest to $4.3657
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
Lowest to $2.2157
Rochester Electronics
IC GP OPAMP 4 CIRCUIT 16LFCSP
Need more? Email Us
Analog Devices Inc.
IC BUFFER 1 CIRCUIT 6LFCSP
Lowest to $2.5282
ams
IC OPAMP GP 1 CIRCUIT SC70-6
Lowest to $1.7106
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $0.1887
Analog Devices Inc.
IC INST AMP 2 CIRCUIT 16LFCSP
Lowest to $17.0341

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
430+ $0.1348 $57.9640
1,045+ $0.1106 $115.5770
1,620+ $0.1072 $173.6640
2,230+ $0.1037 $231.2510
2,885+ $0.1003 $289.3655
3,860+ $0.0899 $347.0140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 99,500 pieces
MOQ: 430 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess