EN
  • EN
  • DE

LSP5503L-R8A

Part No LSP5503L-R8A
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 3A 8SOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Obsolete
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 23V
Voltage - Output (Min/Fixed) 0.925V
Voltage - Output (Max) 18.4V
Current - Output 3A
Frequency - Switching 340kHz
Synchronous Rectifier Yes
Temperature Range - Operating -20°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package 8-SOP-EP
Base Product Number LSP5503
Standard Package 1 pcs
ECCN OBSOLETE
Win Source Part Number 192591-LSP5503L-R8A
Ultra Librarian 3D Model Ultra Librarian LSP5503L-R8A CAD Model

Description

Introducing the LSP5503L-R8A Power Switch from Diodes Incorporated

The LSP5503L-R8A is a cutting-edge power switch component designed and manufactured by Diodes Incorporated, a leading global provider and manufacturer of high-quality semiconductor products. This product is engineered to deliver efficient power distribution and circuit protection in a wide range of electronic applications. With its robust design and advanced features, the LSP5503L-R8A stands out as a reliable solution for managing power in your electronics.

Key Features and Benefits

  • High-Side Power Switch: The LSP5503L-R8A operates as a high-side power switch, allowing for the controlled distribution of power from a higher voltage plane to lower voltage components, ensuring safe operation and power efficiency.
  • Advanced Current Limiting: This power switch comes with built-in current limiting capabilities, providing protection against overcurrent conditions that could potentially damage the circuit or the power source.
  • Thermal Shutdown Protection: To prevent overheating, the LSP5503L-R8A is equipped with thermal shutdown protection, which automatically turns off the power switch if the temperature exceeds a certain threshold.
  • Fast Response Time: The device features a quick response time to fault conditions, minimizing the risk of damage and improving the overall reliability of the system it is integrated into.
  • Low Standby Current: Designed for energy efficiency, the LSP5503L-R8A boasts a low standby current, reducing power consumption when the switch is not actively delivering power to the load.
  • Wide Operating Voltage Range: It supports a broad range of operating voltages, making it versatile for use in various applications across different voltage requirements.

Applications

The LSP5503L-R8A is suitable for a variety of applications, including but not limited to:

  • USB ports and peripherals
  • Consumer electronics
  • Portable devices
  • Power management modules
  • Industrial controls

Diodes Incorporated's commitment to quality and performance is evident in the LSP5503L-R8A power switch. With its comprehensive protection features and efficient design, this component is an excellent choice for designers looking to enhance their power management systems. The LSP5503L-R8A is not only a testament to Diodes Incorporated's innovation but also to their dedication to providing solutions that meet the evolving needs of modern electronics.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
245+ $0.2389 $58.5305
590+ $0.1960 $115.6400
915+ $0.1899 $173.7585
1,260+ $0.1838 $231.5880
1,630+ $0.1776 $289.4880
2,180+ $0.1593 $347.2740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 353,900 pieces
MOQ: 245 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess