EN
  • EN
  • DE

AP2114M-ADJTRG1

Part No AP2114M-ADJTRG1
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - Linear
Description 1A LOW NOISE CMOS LDO REGULATOR WITH ENABLE / LDO Regulator Pos 0.8V to 5V 1A 8-Pin SOIC T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Diodes Incorporated
Win Source Part Number 181303-AP2114M-ADJTRG1
Popularity Medium
Supply and Demand Status Balance
Family Name AP2114
Introduction Date January 13, 2013
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AP2114M-ADJTRG1 CAD Model

Description

Product Overview: AP2114M-ADJTRG1 by Diodes Incorporated

The AP2114M-ADJTRG1 is a highly efficient, low dropout linear regulator designed and produced by Diodes Incorporated, a leading manufacturer in the semiconductor market. This regulator is well-suited for a variety of applications, particularly where a stable and reliable voltage source is required. With its adjustable output voltage feature, the AP2114M-ADJTRG1 offers flexibility and precision, making it an ideal choice for designers looking to tailor their power supply to specific needs.

Key Features

  • Adjustable Output Voltage: This regulator allows users to set the output voltage to their desired level, providing versatility in its application across different voltage requirements.
  • Low Dropout: The low dropout capability ensures efficient operation even when the input voltage is close to the output voltage, enhancing battery life in portable devices.
  • High Output Current: Capable of delivering up to 1A of continuous output current, this regulator can support a wide range of power demands.
  • Thermal Protection: The built-in thermal protection feature safeguards the device against overheating, thus ensuring long-term reliability and stability.
  • Current Limit Protection: It also includes current limit protection to prevent damage from overcurrent conditions, adding an extra layer of security to your design.
  • Low Quiescent Current: Its low quiescent current minimizes standby power consumption, which is critical for battery-powered applications.

Applications

The AP2114M-ADJTRG1 is widely used in various electronic devices, including:

  • Portable and battery-powered devices
  • Wireless communications equipment
  • Consumer electronics
  • Power management circuits

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the AP2114M-ADJTRG1 is no exception. It is manufactured under stringent quality control standards to ensure optimal performance and reliability. Whether you are developing a new project or upgrading an existing one, this adjustable LDO regulator is a solid choice for your power regulation needs.

With its robust feature set and flexible application potential, the AP2114M-ADJTRG1 stands out as a high-performance component for any power-sensitive design.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
255+ $0.2298 $58.5990
615+ $0.1883 $115.8045
950+ $0.1825 $173.3750
1,310+ $0.1767 $231.4770
1,690+ $0.1709 $288.8210
2,260+ $0.1536 $347.1360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,250 pieces
MOQ: 255 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess