EN
  • EN
  • DE

MBR3045CTF-E1

Part No MBR3045CTF-E1
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 45V TO220-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Tube/Rail
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 45V
Current - Average Rectified (Io) (per Diode) 15A
Voltage - Forward (Vf) (Max) @ If 700mV @ 15A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 100μA @ 45V
Operating Temperature - Junction -65°C to 150°C
Mounting Through Hole
Case / Package TO-220F-3
Win Source Part Number 1072482-MBR3045CTF-E1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MBR3045CTF-E1 CAD Model

Description

Product Overview: MBR3045CTF-E1

The MBR3045CTF-E1 is a robust Schottky rectifier designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This component is engineered to cater to a wide range of applications, particularly in the power management sector where efficient and reliable rectification is critical.

Key Features

  • Voltage Rating: The MBR3045CTF-E1 is characterized by a 45V reverse voltage rating, making it suitable for medium voltage requirements.
  • Current Capacity: With a forward current capacity of 30A, this device can handle significant power levels, ideal for demanding electrical circuits.
  • Configuration: The device features a common cathode dual rectifier configuration, which provides flexibility in circuit design and simplifies PCB layout.
  • Low Forward Voltage Drop: The low forward voltage drop ensures high efficiency, which is crucial for reducing thermal stress and improving system reliability.
  • High Surge Capability: Its high surge current capability is beneficial for applications that experience transient overcurrent conditions.
  • TO-220 FullPak Package: The MBR3045CTF-E1 comes in a TO-220 FullPak package, which offers isolation from the heatsink and requires no additional insulation, thus simplifying assembly and thermal management.

Applications

The MBR3045CTF-E1 is versatile and can be used in various applications such as:

  • Power supply units
  • DC-DC converters
  • Battery chargers
  • Lighting systems
  • Automotive applications
  • Motor controllers
  • Solar power systems

Quality and Reliability

Diodes Incorporated ensures that the MBR3045CTF-E1 meets the highest quality and reliability standards. The device is RoHS compliant and lead-free, reflecting the company's commitment to environmental sustainability. Moreover, it undergoes rigorous testing and quality control measures to guarantee performance even in the most challenging conditions.

Conclusion

In summary, the MBR3045CTF-E1 from Diodes Incorporated is a powerful and efficient solution for your rectification needs. Its combination of high current capacity, low forward voltage drop, and robust package design makes it an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
Diotec Semiconductor AG
DIODE ARR SCHOT 40V 200MA SOT233
Lowest to $0.1456
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
GeneSiC Semiconductor
DIODE MODULE GP 400V 100A SOT227
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 400V 55A MODULE
Need more? Email Us
Comchip Technology
DIODE ARR SCHOT 30V 200MA SOT233
Lowest to $0.0751
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
Diodes Incorporated
DIODE ARR SCHOTT 70V 70MA SOT233
Lowest to $5.8647

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.9898 $59.8980
24+ $4.9145 $117.9480
37+ $4.7609 $176.1533
51+ $4.6073 $234.9723
65+ $4.4537 $289.4905
87+ $3.9940 $347.4780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess