EN
  • EN
  • DE

MBRF10100CT-JT

Part No MBRF10100CT-JT
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY 100V 5A ITO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Tube/Rail
Status Obsolete(EOL)
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 100V
Current - Average Rectified (Io) (per Diode) 5A
Voltage - Forward (Vf) (Max) @ If 840mV @ 5A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 50μA @ 100V
Operating Temperature - Junction -55°C to 175°C
Mounting Through Hole
Case / Package ITO-220AB
Win Source Part Number 1072611-MBRF10100CT-JT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MBRF10100CT-JT CAD Model

Description

MBRF10100CT-JT - Schottky Barrier Rectifier

Diodes Incorporated introduces the MBRF10100CT-JT, a high-performance Schottky barrier rectifier designed for applications requiring low voltage drop and high efficiency. This rectifier is a perfect choice for power supply designs, offering a forward current of 10A and a reverse voltage of 100V, ensuring it can handle a wide range of power requirements.

The MBRF10100CT-JT features a dual rectifier construction, encapsulated in a TO-220 FullPak package, which eliminates the need for an additional insulating pad, thus simplifying assembly and reducing costs. The FullPak package also provides excellent thermal performance, enhancing the overall reliability of the device.

With its low forward voltage drop and high surge current capability, this rectifier is highly efficient in converting alternating current (AC) to direct current (DC), which is essential for maintaining the stability and performance of electronic circuits. The MBRF10100CT-JT also boasts a fast switching capability, which minimizes switching losses and improves the efficiency of the application.

The guard ring die construction of the MBRF10100CT-JT provides a significant advantage by offering transient protection and enhancing the device's ruggedness, making it suitable for use in harsh environments. This feature, combined with its low power loss and high efficiency, makes the MBRF10100CT-JT an ideal choice for high-frequency applications and energy-sensitive circuits.

Applications for the MBRF10100CT-JT are diverse, including power supply units, DC-DC converters, free-wheeling diodes, and reverse battery protection. Its robust design and reliability make it an excellent choice for both commercial and industrial electronic systems.

Diodes Incorporated's commitment to quality ensures that the MBRF10100CT-JT meets the highest standards, offering a reliable solution for designers looking to optimize their power management systems. With its combination of efficiency, durability, and thermal performance, the MBRF10100CT-JT is a standout component in the field of power rectification.

For detailed specifications, application notes, and additional information, engineers and designers are encouraged to consult the datasheet provided by Diodes Incorporated for the MBRF10100CT-JT Schottky Barrier Rectifier.

You May Also Be Interested in

IXYS
DIODE MOD GP 1800V 60A SOT227B
Need more? Email Us
MICROSS/On Semiconductor
DIODE SCHOTTKY DUAL 30V SOT-323
Lowest to $0.0874
Comchip Technology
DIODE ARRAY GP 80V 100MA SOT-363
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 90A MODULE
Need more? Email Us
Infineon Technologies
DIODE ARR SCHOT 240V 400MA SOT23
Lowest to $20.3732
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
Diodes Incorporated
DIODE ARR SCHOTT 70V 70MA SOT233
Lowest to $5.8647
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Comchip Technology
DIODE ARR SCHOT 30V 200MA SOT233
Lowest to $0.0751

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess